EN
  • EN
  • DE

SY89859UMY

Part No SY89859UMY
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Precision Low-Power 8:1 MUX with Internal | IC MUX 8:1 PREC LVPECL 44-MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad, 44-MLF
Supplier Device Package 44-MLF (7x7)
Manufacturer Pack Quantity 260
MSL Level 2 (1 Year)
Win Source Part Number 1263219-SY89859UMY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89859UMY CAD Model

Description

Microchip Technology's SY89859UMY: A High-Performance Clock Management Solution

The SY89859UMY from Microchip Technology is a state-of-the-art clock management integrated circuit designed to meet the demanding requirements of high-speed data communication systems. This precision device is part of Microchip's family of high-speed, low-skew, low-jitter clock distribution products, ensuring reliable and consistent performance for a variety of applications.

Key Features

  • Low Skew: The SY89859UMY boasts ultra-low output-to-output skew, which is crucial for maintaining the timing integrity of high-speed signals.
  • High-Speed Operation: It supports clock distribution at very high frequencies, making it suitable for advanced digital systems that require fast and precise clock signals.
  • Low Jitter: With its low jitter characteristic, the SY89859UMY minimizes signal distortion, thereby enhancing the overall system performance and reliability.
  • Multiple Outputs: The device offers multiple outputs, which allows for efficient distribution of the clock signal to various parts of a system without the need for additional components.
  • Flexible Power Supply: It operates on a wide range of power supply voltages, providing design flexibility and ease of integration into various system architectures.

Applications

The SY89859UMY is ideal for use in a broad array of applications, including:

  • Networking equipment such as routers, switches, and servers
  • Data storage systems, including SAN and NAS devices
  • Telecommunications infrastructure, like base stations and network interfaces
  • High-speed computing and data processing units
  • Test and measurement equipment

Whether it's for synchronizing data transfers, managing clock trees, or ensuring signal integrity in high-speed interfaces, the SY89859UMY provides a robust and reliable solution that engineers can trust. With Microchip's commitment to quality and performance, this clock management IC stands out as a superior choice for your next-generation electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess