EN
  • EN
  • DE

SY89859UMY-TR

Part No SY89859UMY-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 44MLF / Multiplexer 1 x 8:1 44-MLF® (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad, 44-MLF®
Supplier Device Package 44-MLF® (7x7)
Base Product Number SY89859
Other Names SY89859UMY TR,SY89859UMY TR
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256951-SY89859UMY-TR
Ultra Librarian 3D Model Ultra Librarian SY89859UMY-TR CAD Model

Description

Microchip Technology SY89859UMY-TR

The SY89859UMY-TR from Microchip Technology is a high-performance, precision timing logic device designed to cater to the stringent requirements of today's advanced electronic systems. This device is part of Microchip's Precision Edge® product line, which is known for delivering exceptional signal integrity and timing solutions.

The SY89859UMY-TR is a differential LVPECL/LVDS to LVCMOS/LVTTL translator, making it an ideal choice for interfacing between different logic levels in mixed-signal environments. It operates over a wide frequency range, ensuring compatibility with a variety of high-speed digital systems. Its differential inputs are compatible with LVPECL or LVDS signals, while the outputs can be configured to provide LVCMOS or LVTTL logic levels, offering flexibility and ease of integration into diverse circuit designs.

One of the key features of the SY89859UMY-TR is its ultra-low propagation delay, which minimizes timing errors and enhances overall system performance. The device also boasts excellent signal integrity characteristics, such as low jitter and skew, which are critical for maintaining data fidelity in high-speed communication and processing applications.

The SY89859UMY-TR is offered in a compact 8-pin MLF® (Micro Leadframe Package) that is surface-mountable, providing a space-saving solution for PCB layouts. It is designed for operation within the industrial temperature range, making it suitable for use in harsh environments and ensuring reliable performance under varying conditions.

This product is typically used in applications such as clock and data distribution, telecommunications, computing, and storage systems where precise timing and signal translation are necessary. Its robust design and high-speed capabilities make the SY89859UMY-TR a go-to component for engineers looking to optimize the performance of their digital systems.

With Microchip's commitment to quality and long-term availability, the SY89859UMY-TR is a reliable and future-proof choice for designers seeking to enhance their electronic products with precision timing solutions.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess