Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tray
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output LVPECL
Frequency - Max 500 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number SY898531
Other Names SY898531LTZ,576-3709,1611-SY898531LTZ
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269876-SY898531LTZ
Ultra Librarian 3D Model Ultra Librarian SY898531LTZ CAD Model

Description

Microchip Technology's SY898531LTZ: A Versatile Clock Management Solution

The SY898531LTZ from Microchip Technology is a high-performance, low-jitter clock distribution device that is designed to meet the stringent requirements of today's advanced electronic systems. This precision clock buffer is part of Microchip's portfolio of clock and timing solutions, offering an ideal blend of low power consumption and high-speed signal processing.

Key Features

  • Multiple Outputs: The SY898531LTZ offers multiple LVPECL outputs, providing flexibility for various clock distribution needs.
  • Low Skew: With exceptionally low output-to-output skew, this device ensures synchronous clock distribution, which is crucial for maintaining the integrity of high-speed signals.
  • High-Frequency Operation: It supports high-frequency operation, making it suitable for applications that require fast clock speeds without compromising signal quality.
  • Power Efficiency: The device is designed for low power operation, helping to reduce the overall power consumption of the systems in which it is used.

Applications

The SY898531LTZ is versatile enough to be used in a wide range of applications, including but not limited to:

  • Networking and telecommunications equipment
  • Server and storage platforms
  • High-speed data acquisition systems
  • Test and measurement equipment

Technical Specifications

The SY898531LTZ operates over a wide temperature range and is available in a compact package. Its technical specifications include:

  • Supply Voltage: 2.5V or 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 16-pin (3x3) MLF®

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY898531LTZ is no exception. Each device is rigorously tested to ensure it meets Microchip's high standards for performance and durability, providing engineers and designers with confidence in their clock management systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:8 2GHZ 48VFQFPN
Need more? Email Us
ECAD model for 8SLVP2108ANLGI
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for IDT74FCT807CTSOI
ON Semiconductor
IC CLK BUFFER 1:2 350MHZ 16QFN
Need more? Email Us
ECAD model for NB3L202KMNTXG
Diodes Incorporated
IC CLK BUFFER 2:16 2GHZ 48TQFP / Clock Fanout Buffer (Distribution) IC 2:16 2 GHz 48-TQFP
Lowest to $48.8956
ECAD model for PI6C5912016-01FAIEX
Micrel
Precision Low Power 1:4 LVPECL Fanout Buffer/Translator with Internal Termination
Lowest to $5.9269
ECAD model for SY89854UMGTR
Microchip Technology
IC CLK BUFFER 1:4 750MHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:4 750 MHz 16-VFQFN Exposed Pad
Lowest to $9.5356
ECAD model for ZL40202LDG1
Renesas Electronics America
IC CLK BUFFER 1:10 200MHZ 20QSOP
Lowest to $3.4523
ECAD model for 74FCT3807SQGI
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $28.6966
ECAD model for MC10H643FNG
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8509 $50.5527
8+ $13.8264 $110.6112
12+ $13.3943 $160.7316
16+ $12.9623 $207.3968
20+ $12.5302 $250.6040
27+ $11.2340 $303.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,610 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention