EN
  • EN
  • DE

SY89842UMG-TR

Part No SY89842UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 16MLF / Multiplexer 1 x 2:1 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY89842
Other Names SY89842UMG TR,SY89842UMG TR,SY89842UMGTR,SY89842UMGTR
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256958-SY89842UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY89842UMG-TR CAD Model

Description

Introducing the SY89842UMG-TR from Microchip Technology

The SY89842UMG-TR is a cutting-edge, high-performance solution from Microchip Technology, designed to meet the rigorous demands of today's fast-paced electronics industry. This precision-engineered component is part of Microchip's family of clock and data management products, offering a robust set of features to enhance your system's performance.

Key Features

  • High-Speed Performance: The SY89842UMG-TR is optimized for exceptional speed, ensuring rapid data processing and reduced latency for critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, this product is designed to be energy-efficient, helping to reduce overall power consumption and extend the battery life of portable devices.
  • Signal Integrity: With advanced design techniques, the SY89842UMG-TR maintains signal integrity, providing consistent and reliable performance even in the most challenging conditions.
  • Versatility: This component is suitable for a wide range of applications, including networking, telecommunications, and high-speed data acquisition systems.
  • Easy Integration: The SY89842UMG-TR is designed with integration in mind, featuring a compact, surface-mount package that is compatible with standard PCB manufacturing processes.

Product Specifications

The SY89842UMG-TR is a testament to Microchip's commitment to quality and innovation. Its specifications are tailored to ensure high-speed operation without sacrificing reliability or power efficiency. The device operates over a broad temperature range, making it suitable for various industrial environments.

Applications

As a versatile component, the SY89842UMG-TR is ideal for use in a multitude of applications, such as:

  • Data Centers
  • High-Speed Networking Equipment
  • Telecommunications Infrastructure
  • High-Frequency Trading Systems
  • Test and Measurement Instruments

Ordering and Availability

The SY89842UMG-TR is available for order now, with options for bulk and sample quantities to suit the needs of both large-scale production and prototype development. Microchip Technology's global distribution network ensures prompt delivery and comprehensive support for customers worldwide.

Choose the SY89842UMG-TR for your next project and experience the performance and reliability that Microchip Technology is known for.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess