EN
  • EN
  • DE

SY89823LHI

Part No SY89823LHI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3V, 500MHz 1:22 DIFFERENTIAL HSTL (1.5V) FANOUT BUFFER/TRANSLATOR | IC CLK BUFFER 2:22 500MHZ 64TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer, Translator
Input HSTL, LVPECL
Output HSTL
Frequency - Max 500MHz
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-EP-TQFP
Family Part Number SY89823
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1263186-SY89823LHI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89823LHI CAD Model

Description

The SY89823LHI by Microchip Technology is a state-of-the-art high-speed, low-power differential receiver/translator designed to meet the stringent requirements of today's high-performance communication systems. This precision device is part of Microchip's high-speed precision logic product line and is specifically tailored for applications that demand fast signal processing and low power consumption.

Key Features

  • High-Speed Performance: The SY89823LHI offers exceptional speed capabilities, making it ideal for applications that require fast signal propagation and minimal delay.
  • Low Power Consumption: Designed for energy efficiency, this product operates with minimal power, which is crucial for temperature-sensitive applications and extends the life of battery-powered devices.
  • Guaranteed Data Rates: Microchip Technology ensures that the SY89823LHI can handle significant data rates, providing reliability and consistency in high-speed data transmission.
  • Differential Design: The differential inputs and outputs provide improved noise immunity and are essential for maintaining signal integrity over longer distances and in electrically noisy environments.
  • Wide Operating Temperature Range: This device is built to operate effectively across a broad temperature range, making it suitable for industrial and outdoor applications.

Applications

The SY89823LHI is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Data center infrastructure
  • Telecommunications equipment
  • Test and measurement equipment
  • High-performance computing systems

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The SY89823LHI is manufactured in state-of-the-art facilities, ensuring that each component meets Microchip's rigorous specifications for performance and longevity. Customers can trust the SY89823LHI for their critical applications where failure is not an option.

For detailed technical specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess