EN
  • EN
  • DE

SY89547LMG

Part No SY89547LMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 4:1 LVDS DIFF 3.3V 32MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-MLF (5x5)
Win Source Part Number 1104629-SY89547LMG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89547LMG CAD Model

Description

The SY89547LMG is a precision, high-speed logic gate from Microchip Technology, designed to meet the demanding requirements of today's high-performance digital systems. This advanced product is a testament to Microchip's commitment to providing innovative solutions that enhance system reliability and performance.

Key Features:

  • High-Speed Operation: The SY89547LMG is optimized for high-speed signal processing, making it an ideal choice for applications that require rapid data handling and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this logic gate operates with minimal power consumption, ensuring energy efficiency in your designs.
  • Precision Timing: With precise control over signal timing, the SY89547LMG helps maintain signal integrity and reduces timing errors in critical applications.
  • Flexible Voltage Range: The device supports a wide range of supply voltages, providing versatility and compatibility with various logic levels and system requirements.
  • Robust Temperature Range: The SY89547LMG is designed to operate reliably across a broad temperature range, suitable for harsh environments and demanding industrial applications.

Applications:

The SY89547LMG is ideal for a variety of applications, including but not limited to:

  • Data communication equipment
  • High-speed networking and telecommunication systems
  • Signal processing units
  • Test and measurement equipment
  • High-performance computing

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to refer to the SY89547LMG datasheet, which provides comprehensive information on the device's electrical characteristics, pin configurations, timing diagrams, and application notes.

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability. The SY89547LMG is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most critical applications.

With its exceptional performance, energy efficiency, and robust design, the SY89547LMG from Microchip Technology is a superior choice for designers seeking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9995 $63.9960
18+ $6.5639 $118.1502
28+ $6.3583 $178.0324
38+ $6.1527 $233.8026
49+ $5.9483 $291.4667
65+ $5.3326 $346.6190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess