EN
  • EN
  • DE

SY89545LMG

Part No SY89545LMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 4:1 LVDS DIFF 3.3V 32MLF / Clock Multiplexer 1-OUT 4-IN 1:1 32-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad, 32-MLF
Manufacturer Package 32-MLF (5x5)
Win Source Part Number 795971-SY89545LMG
Popularity Medium
Supply and Demand Status Limited
Family Name SY89545
Introduction Date December 01, 2003
ECCN 5A991.b
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY89545LMG CAD Model

Description

Microchip Technology's SY89545LMG: Precision LVDS Clock Synthesizer

The SY89545LMG from Microchip Technology is a state-of-the-art precision LVDS clock synthesizer designed to meet the rigorous demands of high-performance computing and telecommunication systems. This advanced clock management IC provides a reliable and flexible solution for generating high-frequency clock signals with low jitter and skew.

At the heart of the SY89545LMG lies a configurable PLL (Phase-Locked Loop) that allows for precise control over output frequency. This enables the device to generate multiple clocks with different frequencies, suitable for a variety of applications such as high-speed data transfer, signal processing, and network synchronization.

The device features five differential LVDS (Low Voltage Differential Signaling) outputs, which are capable of operating at high frequencies while minimizing power consumption and EMI (Electromagnetic Interference). This makes the SY89545LMG an ideal choice for noise-sensitive environments where signal integrity is paramount.

One of the key benefits of the SY89545LMG is its support for a wide range of input frequencies, providing designers with the flexibility to use a variety of reference clocks. This versatility, combined with a low-jitter performance, ensures that the synthesized clock outputs remain stable and consistent across different operating conditions.

The SY89545LMG is housed in a compact 32-pin MLF (Micro Lead Frame) package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliability and performance even in extreme environments.

For ease of integration, Microchip Technology provides comprehensive technical support and documentation for the SY89545LMG, including datasheets, application notes, and design guides. This ensures that engineers can quickly and effectively incorporate the device into their designs, reducing time-to-market for their products.

In summary, the SY89545LMG from Microchip Technology is a versatile and high-performance clock synthesizer that offers precision, low power consumption, and robustness for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5765 $50.3060
10+ $10.3192 $103.1920
16+ $9.9967 $159.9472
21+ $9.6742 $203.1582
27+ $9.3518 $252.4986
36+ $8.3843 $301.8348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess