EN
  • EN
  • DE

SY89543LMG

Part No SY89543LMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2:1 LVDC DUAL 3.3V 32MLF / Clock Multiplexer 2-OUT 4-IN 1:1 32-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Tube
Type Multiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad, 32-MLF
Manufacturer Package 32-MLF (5x5)
Win Source Part Number 795970-SY89543LMG
Popularity Medium
Supply and Demand Status Limited
Family Name SY89543
Introduction Date May 07, 2006
ECCN 5A991.b
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY89543LMG CAD Model

Description

Microchip Technology's SY89543LMG: A High-Performance Clock Distribution Solution

The SY89543LMG from Microchip Technology is a precision, low-jitter clock distribution device that is part of the renowned Precision Edge® product line. This advanced device is designed to meet the stringent requirements of high-speed communication systems, providing a reliable and efficient solution for clock distribution networks.

The SY89543LMG features a 2.5V, 2:1 differential multiplexer and a 1:4 differential fanout buffer, making it an ideal choice for applications that demand high-performance clock distribution. The multiplexer allows users to select between two LVPECL clock inputs, which is particularly useful in redundant clocking systems where high availability is critical.

With its capability to fan out four differential LVPECL outputs, the SY89543LMG ensures that multiple system components can be synchronized effectively. The outputs are guaranteed to be skew matched (within 20ps) and are capable of driving 50Ω transmission lines matched to VCC – 2V. This makes the device perfect for driving clocks across backplanes and into various logic families.

The performance of the SY89543LMG is further enhanced by its low propagation delay and additive phase jitter, which is typically below 1ps (RMS). This low level of jitter is critical in applications such as data centers, telecommunications, and networking equipment, where signal integrity and timing precision are paramount.

Housed in a compact 32-lead MLF® package, the SY89543LMG is designed for space-constrained applications. It also features fail-safe input protection, which ensures that the outputs are in a known state when inputs are undriven. This device operates over the industrial temperature range of -40°C to +85°C, offering reliable performance in a wide range of environmental conditions.

In summary, the SY89543LMG from Microchip Technology is a versatile, high-quality clock distribution solution that delivers exceptional performance for sophisticated electronic systems. Its combination of multiplexing and fanout capabilities, along with low jitter and skew, makes it an indispensable component for designers looking to optimize their clock distribution networks.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2342 $64.6394
16+ $7.5768 $121.2288
24+ $7.3400 $176.1600
33+ $7.1033 $234.4089
43+ $6.8665 $295.2595
57+ $6.1562 $350.9034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess