EN
  • EN
  • DE

SY89465UMY

Part No SY89465UMY
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description Precision LVDS 1:10 Fanout with 2:1 Runt Pulse Eliminator MUX and Internal Termination | IC CLK MULTIPLXR 2:10 2GHZ 44MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Multiplexer
Input CML, LVDS, PECL
Output LVDS
Frequency - Max 2GHz
Supply Voltage (V) 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad, 44-MLF
Supplier Device Package 44-MLF (7x7)
Family Part Number SY89465
Manufacturer Pack Quantity 260
MSL Level 2 (1 Year)
Win Source Part Number 1263166-SY89465UMY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89465UMY CAD Model

Description

The SY89465UMY from Microchip Technology is a state-of-the-art, precision-engineered integrated circuit designed to meet the demanding requirements of high-speed communication and data processing applications. This product is part of Microchip's high-performance portfolio, which is renowned for its reliability, durability, and cutting-edge technology.

Key Features

  • High-Speed Performance: The SY89465UMY offers exceptional data transmission speeds, making it an ideal choice for applications requiring rapid data processing and communication.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains high performance while minimizing power draw, thereby reducing the overall energy footprint of the systems in which it is implemented.
  • Advanced Technology: Utilizing Microchip's latest technological advancements, the SY89465UMY provides enhanced functionality and improved operational stability.
  • Versatility: The flexible design and configurable options make this product suitable for a wide range of applications, from networking equipment to high-speed computing systems.

Applications

The SY89465UMY can be utilized in various applications that require high-speed signal processing, such as:

  • Data centers and server farms
  • Telecommunication infrastructure
  • High-performance computing (HPC) systems
  • Advanced networking equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The SY89465UMY has undergone rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability. Customers can trust this product to perform consistently in the most challenging environments and applications.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources to help customers integrate the SY89465UMY into their designs with ease. Detailed datasheets, application notes, and design guides are available, along with a dedicated support team to assist with any technical inquiries.

You May Also Be Interested in

ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess