EN
  • EN
  • DE

SY89429VZC

Part No SY89429VZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER FREQ PROGR 28SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Frequency Synthesizer
Input Crystal
Output PECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 800MHz
Supply Voltage - Operating 3.135 V to 5.25 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 132627-SY89429VZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89429VZC CAD Model

Description

The SY89429VZC is a high-performance, precision integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding requirements of advanced electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features

  • High-Speed Operation: The SY89429VZC is built for speed, making it suitable for high-frequency applications that require rapid data processing and minimal latency.
  • Low Power Consumption: Despite its high-speed capabilities, this product is engineered to consume minimal power, which is critical for energy-sensitive designs.
  • Versatility: With its flexible design, the SY89429VZC can be used in various applications, including telecommunications, data communications, and industrial automation.
  • Robustness: Microchip Technology is known for its robust products, and the SY89429VZC is no exception. It is designed to withstand harsh industrial environments and provide consistent performance over a wide temperature range.
  • Precision: Accuracy is paramount in electronic applications, and the SY89429VZC delivers precision performance, ensuring that the data integrity is maintained.

Applications

The SY89429VZC is ideal for a variety of applications that require high-speed data processing, including:

  • Networking equipment such as routers, switches, and network interfaces
  • High-speed data acquisition systems
  • Signal processing units
  • Automated test equipment
  • Industrial control systems

Technical Specifications

The SY89429VZC boasts technical specifications that make it a top choice for designers and engineers:

  • Package Type: Surface Mount
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage Range: Specified by manufacturer
  • Output Type: Specified by manufacturer

For detailed technical specifications, please refer to the SY89429VZC datasheet provided by Microchip Technology.

Conclusion

The SY89429VZC from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable, and high-performance components. Whether for telecommunications, industrial, or data processing applications, this product is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess