EN
  • EN
  • DE

TMP320F28035PNS

Part No TMP320F28035PNS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031341-TMP320F28035PNS
Categories Embedded - Microcontrollers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP320F28035PNS CAD Model

Description

Texas Instruments TMP320F28035PNS Microcontroller

The TMP320F28035PNS from Texas Instruments is a highly integrated, high-performance microcontroller designed for advanced embedded control applications. This device is part of the C2000™ 32-bit Microcontroller family, which is renowned for its processing capabilities and real-time control functionalities.

At the heart of the TMP320F28035PNS is a 32-bit CPU (TMS320C28x) that delivers 60 MHz of processing power, making it suitable for a variety of demanding applications, including industrial control, electrical drives, renewable energy, and automotive systems. The microcontroller's architecture is optimized for efficient execution of control algorithms, providing the precision and speed required for advanced control systems.

This microcontroller comes with 128KB of flash memory, which is ample space for robust application code, and 20KB of RAM for temporary data storage during operation. It also features a range of peripherals that enhance its capabilities, including a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals. The ADC's fast conversion rate is ideal for real-time monitoring and control tasks.

Moreover, the TMP320F28035PNS boasts a variety of communication interfaces, such as I2C, SPI, UART, and CAN, which allow for easy integration into existing systems and facilitate communication with other devices. The device's PWM outputs are particularly beneficial for motor control applications, as they enable the precise control of motor speed and torque.

Additional features include an onboard oscillator, a watchdog timer for system reliability, and multiple timers for precise event management and scheduling. The microcontroller also supports enhanced control peripherals like ePWM, eCAP, and eQEP modules, which are essential for high-performance motor control and position sensing.

For developers, Texas Instruments provides comprehensive software support, including code examples, libraries, and a development environment, which simplifies the design process and accelerates time-to-market. The TMP320F28035PNS is available in an 80-pin LQFP package, providing a compact solution for space-constrained applications.

Overall, the TMP320F28035PNS microcontroller is a versatile and powerful component that can significantly enhance the performance and functionality of a wide range of embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess