EN
  • EN
  • DE

SY89313VMI-TR

Part No SY89313VMI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN /4 3.3V/5V 8-MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Clock Generator IC 4GHz 1 8-VFDFN Exposed Pad, 8-MLF®
Manufacturer Microchip Technology
Series Precision Edge®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-VFDFN Exposed Pad, 8-MLF®
Case / Package 8-MLF® (2x2)
Family Name SY89313
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY89313VMI TR, SY89313VMI TR-ND, SY89313VMITR, SY89313VMITR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898707-SY89313VMI-TR
Ultra Librarian 3D Model Ultra Librarian SY89313VMI-TR CAD Model

Description

The SY89313VMI-TR from Microchip Technology is a high-performance, precision clock synthesis integrated circuit designed to meet the rigorous requirements of today's advanced electronic systems. This versatile component is an essential building block in applications requiring reliable, high-speed clock generation and distribution.

Key Features

  • High-Frequency Operation: The SY89313VMI-TR operates at very high frequencies, making it suitable for applications that demand fast data processing and high-speed signal transmission.
  • Low Jitter Performance: It is engineered to deliver low phase noise and jitter, which is critical for maintaining the integrity of high-speed signals, ensuring stable and reliable system performance.
  • Flexible Voltage Supply: This device supports a wide range of supply voltages, providing flexibility in system design and compatibility with various logic levels.
  • Programmable Outputs: Multiple programmable outputs are available, allowing designers to tailor the device to specific application requirements.
  • Industrial Temperature Range: The SY89313VMI-TR is designed to operate over an extended industrial temperature range, making it suitable for use in environments that experience extreme temperatures.

Applications

The device is ideal for a wide array of applications, including but not limited to:

  • Data communications equipment
  • Networking hardware such as routers and switches
  • Telecommunication infrastructure
  • High-speed computing and data storage systems
  • Test and measurement equipment
  • Industrial control systems

Product Specifications

The SY89313VMI-TR is available in a compact package and is RoHS compliant, adhering to the latest environmental standards. With its tape and reel packaging, it is optimized for efficient assembly in high-volume production environments.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Microchip Technology website or contact their sales representative.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess