EN
  • EN
  • DE

SY89202UMG-TR

Part No SY89202UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:8 1.5GHZ 32MLF / Clock Divider 8-OUT 1-IN 1:8 32-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Reel package
Type Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits 1
Input CML, LVDS, PECL
Output LVPECL
Frequency - Max 1.5GHz
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad, 32-MLF
Manufacturer Package 32-MLF (5x5)
Win Source Part Number 795956-SY89202UMG-TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY89202
Introduction Date January 05, 2005
ECCN EAR99
Country of Origin China, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY89202UMG-TR CAD Model

Description

Product Overview: SY89202UMG-TR by Microchip Technology

The SY89202UMG-TR from Microchip Technology is a high-performance, precision clock and data recovery IC designed to meet the rigorous demands of today's fast-paced data communication networks. This advanced chip is part of the Precision Edge® series and is particularly suitable for applications requiring precise timing and high data integrity, such as in fiber-optic transceivers, backplane interconnects, and high-speed data systems.

Key Features

  • High-Speed Performance: The SY89202UMG-TR is capable of processing data rates up to 3.2Gbps, ensuring compatibility with a wide range of high-speed interfaces.
  • Low Jitter: This device boasts an exceptionally low jitter performance, which is crucial for maintaining signal integrity in high-speed data transmissions.
  • Flexible I/O: It features CML (Current Mode Logic) outputs and can be interfaced with various logic signal levels, providing versatility in system design.
  • Power Efficiency: The chip operates with a single +3.3V supply, optimizing power consumption for energy-sensitive applications.
  • Programmable Features: Users can program various functions such as output swing, input equalization, and loss-of-signal detection thresholds, allowing for customization to specific application requirements.

Package and Reliability

The SY89202UMG-TR is offered in a compact 32-lead MLF® (Micro Leadframe Package) that is both space-saving and conducive to efficient thermal management. This package is RoHS compliant and designed for surface-mount technology (SMT), facilitating easy integration into a variety of circuit board designs. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions.

Applications

  • Fiber Optic Transceivers
  • Backplane Interconnects
  • High-Speed Data Acquisition Systems
  • Telecommunications and Networking Equipment
  • Industrial Control Systems

The SY89202UMG-TR is a testament to Microchip Technology's commitment to providing innovative solutions that push the boundaries of data transmission technology. With its robust feature set and high reliability, this product is an excellent choice for designers looking to enhance the performance and efficiency of their high-speed communication systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess