EN
  • EN
  • DE

SY88343DLMG

Part No SY88343DLMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LIMITING 1 CIRCUIT 16MLF / Limiting Amplifier 1 Circuit Differential 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tube
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Current - Supply 45mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88343
Other Names 576-1587
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260525-SY88343DLMG
Ultra Librarian 3D Model Ultra Librarian SY88343DLMG CAD Model

Description

Introducing the SY88343DLMG from Microchip Technology

The SY88343DLMG is a state-of-the-art, high-performance part from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to meet the rigorous demands of modern communication systems, this product offers a perfect blend of speed, reliability, and functionality for designers focusing on telecommunication and data communication applications.

Key Features

  • High-Speed Operation: The SY88343DLMG operates at an impressive data rate, making it suitable for high-speed signal processing tasks that are common in today's data-intensive environments.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered for efficiency, ensuring low power consumption to help reduce the overall energy footprint of the systems it is integrated into.
  • Signal Integrity: With its advanced design, the SY88343DLMG ensures excellent signal integrity, minimizing errors and improving overall system reliability.
  • Temperature Resilience: The device is built to withstand a wide range of operating temperatures, ensuring consistent performance even under varying environmental conditions.
  • Flexible Applications: Its versatility allows it to be used in a variety of applications, including fiber optic receivers, high-speed data systems, and other communication infrastructure components.

Product Specifications

The SY88343DLMG is packaged in a compact, surface-mountable form factor, making it ideal for space-constrained applications. It is characterized by its fast propagation delay and low jitter, which are critical for maintaining the integrity of high-speed signals. Additionally, the product is designed to interface seamlessly with a range of other components in the Microchip Technology portfolio, allowing for comprehensive system solutions.

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The SY88343DLMG is no exception and is backed by Microchip's robust support network. Customers can access a wealth of resources, including technical documentation, application notes, and design tools, to facilitate the integration of this product into their designs. Furthermore, Microchip's customer service and technical support teams are always ready to assist with any questions or challenges that may arise.

Whether you're designing for the next generation of telecommunications infrastructure or upgrading existing systems, the SY88343DLMG from Microchip Technology represents a smart choice for ensuring high-speed, reliable, and efficient operation.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess