EN
  • EN
  • DE

SY88343BLMG-TR

Part No SY88343BLMG-TR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LIMITING 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Operating Supply Current 45mA
Channel Output Current 50mA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 109476-SY88343BLMG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88343BLMG-TR CAD Model

Description

Microchip Technology's SY88343BLMG-TR

The SY88343BLMG-TR from Microchip Technology is a high-performance, low-power consumption, 3.3V/5V, 4.25Gbps precision limiting post amplifier designed with the cutting-edge needs of fiber optic communications in mind. This amplifier is part of Microchip's extensive portfolio of semiconductor and system solutions for communications, defense & security, aerospace, and industrial markets.

Key Features

  • High Data Rates: Supports data rates up to 4.25Gbps, making it suitable for high-speed data transmission applications.
  • Power Efficiency: Operates at 3.3V or 5V supply voltage, which allows for flexibility in different system designs and contributes to power savings.
  • Signal Integrity: The limiting post amplifier ensures excellent signal integrity by providing a constant output amplitude regardless of the input signal strength.
  • Chatter-Free Loss-of-Signal (LOS): Its integrated loss-of-signal detection provides a stable high or low output without chatter, enhancing the reliability of the communication system.
  • Programmable Features: The device offers programmable functions such as output amplitude and LOS assert and de-assert levels, allowing customization for specific application requirements.

Applications

The SY88343BLMG-TR is ideal for a range of applications including:

  • Fiber Channel systems
  • Gigabit Ethernet
  • SONET/SDH receivers
  • High-speed data communications

Package and Availability

The SY88343BLMG-TR comes in a compact 16-pin MLF® (Micro Leadframe Package) that is RoHS compliant and is available in tape and reel packaging for automated assembly processes. It is designed for easy integration into various system designs and is available for order from Microchip Technology's distributors and online store.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. Customers choosing the SY88343BLMG-TR can expect robust technical support and service, ensuring seamless integration and maintenance of their products over time.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess