EN
  • EN
  • DE

SY88343BLEYTR

Part No SY88343BLEYTR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP LIMITING 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type Limiting
Number of Circuits 1
Output Type Differential
Operating Supply Current 45mA
Channel Output Current 50mA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 052538-SY88343BLEYTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88343BLEYTR CAD Model

Description

Microchip Technology SY88343BLEYTR Overview

The SY88343BLEYTR is a sophisticated, high-performance optical receiver from Microchip Technology, designed to meet the rigorous demands of high-speed communication networks. This integrated circuit is part of Microchip's extensive portfolio of semiconductor solutions, which are renowned for their reliability and innovation.

At its core, the SY88343BLEYTR features a limiting post amplifier that is optimized for use in fiber-optic receivers. This device is capable of handling data rates up to 3.2Gbps, making it an ideal choice for applications such as Gigabit Ethernet, Fiber Channel, and SONET/SDH systems. Its high sensitivity and wide dynamic range ensure that it can perform reliably even in challenging signal conditions.

The SY88343BLEYTR comes in a compact, surface-mountable 3x3 mm 10-pin MSOP (Micro Small Outline Package) that is well-suited for dense PCB layouts. This small footprint allows for efficient use of board space in space-constrained applications. Additionally, the device operates over a wide temperature range, ensuring performance stability across various environmental conditions.

Key features of the SY88343BLEYTR include a programmable loss-of-signal (LOS) indicator, which provides a digital indication of signal integrity, and a programmable output amplitude, allowing designers to optimize the performance for their specific application. The device also offers a chatter-free Loss of Signal output, which is critical for maintaining communication integrity.

Microchip Technology's commitment to quality is evident in the SY88343BLEYTR, which is built to meet the high reliability standards expected in telecommunications and data communications. Its power efficiency and robust design make it a smart choice for engineers looking to develop high-speed optical communication systems with long-term reliability and minimal power consumption.

In summary, the SY88343BLEYTR from Microchip Technology is a versatile and reliable optical receiver amplifier that provides a blend of performance, efficiency, and compactness, making it a valuable component in the design of advanced communication systems.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1483 $64.3347
20+ $5.8651 $117.3020
31+ $5.6814 $176.1234
43+ $5.4990 $236.4570
55+ $5.3153 $292.3415
73+ $4.7655 $347.8815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess