EN
  • EN
  • DE

SY87721LHG

Part No SY87721LHG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description 3.3V 28Mbps-2.7Gbps ANYRATE CLOCK AND DATA RECOVERY WITH INTEGRATED CLOCK MULTIPLIER UNIT | IC CLOCK/DATA RECOVERY 64-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL
Output CML, PECL
Frequency - Max 2.7GHz
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP
Family Part Number SY87721
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1263079-SY87721LHG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY87721LHG CAD Model

Description

The SY87721LHG is a high-performance, precision timing solution from Microchip Technology, designed to meet the rigorous demands of today’s advanced electronic systems. This product is a testament to Microchip's commitment to providing industry-leading technologies that address the need for reliable and efficient timing solutions.

Key Features

  • High Precision: The SY87721LHG delivers exceptionally accurate timing signals, which are crucial for synchronization in high-speed communication systems.
  • Versatility: This device is suitable for a broad range of applications, including networking, telecommunications, and data centers, thanks to its adaptable configuration options.
  • Low Power Consumption: Designed with power efficiency in mind, the SY87721LHG helps to minimize energy usage, making it an environmentally friendly choice for energy-conscious designs.
  • Robust Performance: The device operates reliably under various conditions, ensuring consistent performance even in harsh environments.
  • Integration: The SY87721LHG integrates seamlessly into existing systems, providing a smooth upgrade path for enhancing system timing without extensive redesigns.

Technical Specifications

Parameter Value
Supply Voltage 3.3V ±5%
Operating Temperature -40°C to +85°C
Package Type 32-Lead CFP
Data Rate Up to 3.2 Gbps
Application Networking, Telecom, Data Centers

In conclusion, the SY87721LHG by Microchip Technology is an optimal solution for designers looking to enhance the precision and reliability of their system's timing. With its combination of high performance, versatility, and low power consumption, it stands out as a top choice for a wide array of applications.

You May Also Be Interested in

Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess