EN
  • EN
  • DE

SY87701VHH-TR

Part No SY87701VHH-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLOCK/DATA RECOVERY 32-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet, SONET/SDH, ATM applications Clock and Data Recovery (CDR), Multiplexer IC 1.25Gbps 1 Output 32-TQFP-EP (7x7)
Manufacturer Microchip Technology
Series AnyRate®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 32-TQFP Exposed Pad
Case / Package 32-TQFP-EP (7x7)
Family Name SY87701
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY87701VHH TR, SY87701VHH TR-ND, SY87701VHHTR, SY87701VHHTR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935773-SY87701VHH-TR
Ultra Librarian 3D Model Ultra Librarian SY87701VHH-TR CAD Model

Description

Microchip Technology's SY87701VHH-TR: A High-Performance Clock Synthesizer

The SY87701VHH-TR from Microchip Technology is a state-of-the-art clock synthesizer that offers a unique combination of performance, flexibility, and reliability for your demanding applications. This device is part of Microchip's precision clock generation family and is designed to meet the stringent requirements of communication infrastructure, high-speed data acquisition, and processing systems.

Key Features

  • Frequency Synthesis: The SY87701VHH-TR is capable of synthesizing high-quality, low-jitter clock signals that are essential for high-speed digital systems. It provides excellent phase noise performance, ensuring signal integrity and system reliability.
  • Programmability: This device offers a high degree of programmability, allowing users to configure output frequency and other parameters to match specific application requirements. This flexibility makes it a versatile solution for a wide range of designs.
  • Integration: The SY87701VHH-TR integrates a PLL (Phase-Locked Loop) circuit within a compact package, reducing the need for external components and simplifying the design process.
  • Power Efficiency: Designed with power efficiency in mind, this clock synthesizer minimizes power consumption, making it suitable for power-sensitive applications.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring consistent performance across diverse environmental conditions.

Applications

The SY87701VHH-TR is ideal for use in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Data center infrastructure
  • High-speed networking gear
  • Server and storage platforms
  • Test and measurement systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY87701VHH-TR is no exception. It is manufactured using high-reliability processes, ensuring that it meets the rigorous standards required by industrial and commercial applications. The device is available in a surface-mount package and is RoHS compliant, adhering to environmental regulations.

With its robust feature set and Microchip's proven expertise in clock generation solutions, the SY87701VHH-TR is an excellent choice for designers looking to enhance the performance and stability of their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $41.7791
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4488 $66.8976
5+ $27.4463 $137.2315
7+ $26.5881 $186.1167
9+ $25.7299 $231.5691
12+ $24.8729 $298.4748
16+ $22.2996 $356.7936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess