Product Overview: SY87701 from Microchip Technology
The SY87701 from Microchip Technology is a high-performance, precision timing solution designed to meet the rigorous demands of today's advanced electronic systems. This product is an integral component for applications requiring reliable clock generation, distribution, and signal conditioning.
Key Features
- High Precision: The SY87701 offers excellent timing accuracy, which is crucial for systems where precise synchronization is mandatory.
- Versatile Applications: Suitable for a wide range of applications, including telecommunications, data communications, and industrial markets.
- Low Jitter Performance: With its low jitter characteristics, it ensures high-quality signal integrity, which is essential for high-speed data transmission and processing.
- Programmable Outputs: Multiple programmable outputs enable this device to support various clock frequencies, making it highly adaptable to specific design requirements.
- Power Efficiency: Designed for power-sensitive applications, the SY87701 maintains operational efficiency without compromising performance.
Applications
The SY87701 is ideal for use in a variety of applications, including but not limited to:
- Network Routers and Switches
- Base Stations
- High-speed Data Converters
- Test and Measurement Equipment
- Server and Storage Platforms
Technical Specifications
The SY87701 boasts a comprehensive set of technical specifications designed to cater to the needs of cutting-edge electronic systems:
- Supply Voltage: Specified over a range to accommodate various system requirements.
- Operating Temperature: Engineered to perform reliably across a wide temperature range.
- Package Type: Available in a package that is both robust and conducive to efficient PCB design.
- Compliance: Meets industry standards for electronic components, ensuring compatibility and interoperability.
Quality and Support
Microchip Technology is committed to delivering high-quality products. The SY87701 is backed by Microchip's comprehensive technical support and reliability assurance, providing customers with confidence in their design and product longevity.