EN
  • EN
  • DE

SY58052UMG

Part No SY58052UMG
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER DATA-CLOCK 16MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Frequency Synthesizer
PLL No
Input CML, PECL
Output CML
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 10.7GHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 1104502-SY58052UMG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58052UMG CAD Model

Description

The SY58052UMG from Microchip Technology is a high-performance, ultra-precision, and low-jitter differential CML/PECL 2:1 multiplexer. This advanced device is designed to meet the stringent requirements of high-speed communication and signal processing applications. With its superior design, the SY58052UMG offers exceptional signal integrity, making it an ideal choice for use in networking, telecommunications, and data centers.

This multiplexer operates over a wide frequency range, supporting data rates up to 12.5 Gbps, which ensures compatibility with a variety of high-speed protocols. The SY58052UMG boasts an ultra-low propagation delay and minimal additive jitter, which contributes to its high-performance characteristics. These features are critical in applications where timing precision and data integrity are paramount.

The device comes in a compact 16-pin MLF® (MicroLeadFrame) package, which is not only space-efficient but also offers excellent thermal performance. The SY58052UMG operates over an extended temperature range, ensuring reliable performance even in harsh environmental conditions. This makes it suitable for deployment in outdoor equipment or industrial settings.

In terms of power efficiency, the SY58052UMG is optimized to consume low power without compromising on performance. This is particularly important for energy-sensitive applications and contributes to the overall reduction in system power budgets. Additionally, the device features a 2.5V to 3.3V power supply range, providing designers with flexibility in system power design.

The SY58052UMG also includes fail-safe input protection, which ensures that the device remains in a high-impedance state if the inputs are left open. This feature enhances the robustness of the system and protects against potential damage caused by configuration errors.

Overall, the SY58052UMG from Microchip Technology is a versatile and reliable solution for high-speed signal routing and multiplexing. It delivers outstanding performance and reliability, making it a top choice for engineers and designers looking to create cutting-edge electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8399 $59.1995
12+ $9.7147 $116.5764
19+ $9.4121 $178.8299
26+ $9.1083 $236.8158
33+ $8.8046 $290.5518
44+ $7.8933 $347.3052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess