EN
  • EN
  • DE

SY58037UMY-TR

Part No SY58037UMY-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 44MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-VFQFN Exposed Pad, 44-MLF®
Case / Package 44-MLF® (7x7)
Family Name SY58037
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY58037UMY TR, SY58037UMY TR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935771-SY58037UMY-TR
Ultra Librarian 3D Model Ultra Librarian SY58037UMY-TR CAD Model

Description

Microchip Technology's SY58037UMY-TR

The SY58037UMY-TR is a high-performance, precision-engineered multiplexer from Microchip Technology, designed to cater to the demanding requirements of modern high-speed digital systems. This device is a part of Microchip's extensive portfolio of semiconductor solutions, renowned for their reliability and cutting-edge technology.

Key Features

  • High-Speed Operation: The SY58037UMY-TR is optimized for exceptional speed performance, making it suitable for applications that require rapid data transmission and processing.
  • Low Power Consumption: Despite its high-speed capabilities, this multiplexer is engineered to operate with minimal power consumption, enhancing the energy efficiency of the systems it is integrated into.
  • Signal Integrity: With a design focused on maintaining signal integrity, the SY58037UMY-TR ensures that signals are transmitted with high fidelity, reducing the risk of data corruption.
  • Robust Packaging: The device comes in a compact, surface-mount package that is both robust and space-efficient, making it an ideal choice for densely packed electronic assemblies.

Applications

The SY58037UMY-TR is versatile and can be deployed in a variety of applications, including but not limited to:

  • Data centers and server farms
  • High-speed networking equipment
  • Telecommunications infrastructure
  • Advanced computing systems
  • Test and measurement equipment

Technical Specifications

Microchip's SY58037UMY-TR boasts an array of technical specifications that highlight its performance capabilities:

  • Supply Voltage: The device operates at a standard supply voltage, aligning with common industry levels for easy integration.
  • Temperature Range: It is designed to function reliably across a broad temperature range, ensuring stability and performance even in harsh environments.
  • Compliance: The SY58037UMY-TR adheres to stringent industry standards, ensuring compatibility and interoperability with other components and systems.

For engineers and system designers seeking a reliable and high-performance multiplexing solution, the SY58037UMY-TR from Microchip Technology is an excellent choice, offering a blend of speed, efficiency, and quality in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2743 $66.8229
7+ $18.2764 $127.9348
10+ $17.7052 $177.0520
14+ $17.1341 $239.8774
18+ $16.5631 $298.1358
24+ $14.8496 $356.3904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess