EN
  • EN
  • DE

SY58019UMI-TR

Part No SY58019UMI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 16MLF / Multiplexer 1 x 2:1 16-MLF® (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Base Product Number 58019
Other Names SY58019UMI TR,SY58019UMI TR,SY58019UMITR,SY58019UMITR
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256945-SY58019UMI-TR
Ultra Librarian 3D Model Ultra Librarian SY58019UMI-TR CAD Model

Description

Microchip Technology's SY58019UMI-TR: High-Speed, Low-Power Differential CML Buffer/Translator

The SY58019UMI-TR is a high-performance, precision differential CML (Current Mode Logic) buffer/translator designed by Microchip Technology to meet the demanding needs of high-speed communication infrastructure. This device is ideal for applications that require the translation of signals from PECL, LVPECL, CML, or LVDS levels to CML outputs with minimal skew, jitter, and power consumption.

With its advanced design, the SY58019UMI-TR offers a wide frequency range and is capable of handling data rates up to 12.5 Gbps, making it suitable for fiber-optic receivers, backplane interconnects, and high-speed data processing applications. The part is housed in a compact, 16-pin QFN package, ensuring a small footprint on the PCB and easing the design constraints for space-limited applications.

The SY58019UMI-TR operates from a single +2.5V or +3.3V power supply, which allows for flexibility in various system designs. Its power supply range also contributes to the device's low-power operation, making it an energy-efficient solution for modern electronic systems.

Key features of the SY58019UMI-TR include:

  • Maximum throughput of 12.5 Gbps or 12.5 GHz
  • Ultra-low jitter performance for signal integrity
  • 100K ESD protection on all pins for robustness
  • Internal 50Ω input and output termination for ease of use
  • Compatible with various input signal levels (PECL, LVPECL, CML, LVDS)
  • Fail-safe input design for open, short, or terminated inputs
  • Available in a RoHS-compliant, lead-free package

The SY58019UMI-TR also features Microchip's advanced fail-safe input structure, which ensures a known output state even when the input is open or undriven. This is critical in maintaining signal integrity and preventing data errors in the absence of an input signal.

Whether it's for telecommunications, data centers, or high-speed computing applications, the SY58019UMI-TR from Microchip Technology is engineered to deliver reliable, high-speed data transmission with exceptional performance. Its integration into your design will ensure that your products are equipped with the latest in signal buffering and translation technology.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8060 $58.8360
15+ $8.0460 $120.6900
23+ $7.7946 $179.2758
31+ $7.5431 $233.8361
40+ $7.2917 $291.6680
54+ $6.5373 $353.0142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,710 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess