EN
  • EN
  • DE

SY58011UMG-TR

Part No SY58011UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 8GHZ 16MLF / Clock Fanout Buffer 2-OUT 1-IN 1:2 16-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Reel package
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Input CML, LVDS, LVPECL
Output CML
Frequency - Max 8GHz
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad, 16-MLF
Manufacturer Package 16-MLF (3x3)
Win Source Part Number 795922-SY58011UMG-TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY58011
Introduction Date July 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY58011UMG-TR CAD Model

Description

Product Overview: SY58011UMG-TR by Microchip Technology

The SY58011UMG-TR is a high-performance, precision, 2.5V/3.3V CML 2:1 MUX with a guaranteed throughput of up to 12.5Gbps from Microchip Technology. This advanced multiplexer is designed to meet the rigorous demands of high-speed data communication applications, providing engineers with a reliable and efficient solution for their circuit designs.

Key Features

  • High-Speed Performance: The device supports data rates up to 12.5Gbps, making it suitable for high-speed data transmission requirements.
  • Low Jitter: With minimal jitter generation and sensitivity, the SY58011UMG-TR ensures signal integrity, which is crucial for maintaining the quality of high-speed data streams.
  • Flexible Power Supply: It operates on both 2.5V and 3.3V power supplies, providing versatility in different system environments.
  • Signal Conditioning: The built-in signal conditioning feature helps to extend signal reach across challenging media without degradation.
  • Output Enable Function: The device includes an output enable function that allows the user to place the output in a high-impedance state, thus facilitating board-level signal multiplexing.

Applications

The SY58011UMG-TR is ideal for a variety of high-speed applications, including:

  • Data and telecommunications
  • Automated test equipment
  • High-speed computer links
  • Networking and storage systems
  • Serial data transmission

Product Specifications

The SY58011UMG-TR comes in a compact 16-pin QFN (3x3mm) package, which is RoHS compliant and suitable for surface-mount technology (SMT). Its industrial temperature range of -40°C to +85°C ensures reliable operation under various environmental conditions. Moreover, the device's low bit-to-bit skew and part-to-part skew characteristics contribute to its high-precision performance.

With its combination of high-speed capabilities, signal integrity, and design flexibility, the SY58011UMG-TR from Microchip Technology stands out as a robust solution for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess