Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr SIMCom Wireless Solutions Limited
Series SIM7000
Package Tray
RF Family/Standard 802.15.4
Protocol Cat-M, Cat-NB, EDGE, GPRS, LPWA
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate 375kbps
Serial Interfaces ADC, I²C, PCM, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3V ~ 4.3V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 68-SMD Module
MSL Level 3 (168 Hours)
Other Names S2-107Y8,3781-SIM7000G,S2-107Y8-Z30PL
Standard Package 400
Win Source Part Number 1208671-SIM7000G
Ultra Librarian 3D Model Ultra Librarian SIM7000G CAD Model

Description

The SIMCom Wireless Solutions Limited SIM7000G is an RF transceiver module/modem that belongs to the RF/IF and RFID category.

  • Manufacturer: SIMCom Wireless Solutions Limited
  • Series: SIM7000
  • Frequency Range: 850MHz, 900MHz, 1.8GHz, and 1.9GHz
  • Protocols Supported: Cat-M, Cat-NB, EDGE, GPRS, and LPWA
  • Data Rate: 375kbps
  • Package: 68-SMD Module
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Hangzhou Zhongke Microelectronics Co., Ltd.
2.5m UART -148dBm 2.7V~3.6V SMD,10.1x9.7mm RF Receivers RoHS
Lowest to $3.5573
ECAD model for ATGM336H-5N71
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $10.7728
ECAD model for ZGM130S037HGN2R
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $13.6908
ECAD model for BGM210PA22JIA2
STMicroelectronics
LO POW WIFI 6 BLUETOOTH LE COMBO
Lowest to $19.9937
ECAD model for ST67W611M1A6BTR
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $13.2955
ECAD model for LC76GABMD
Microchip Technology
RF TXRX MOD WIFI TH SMD
Need more? Email Us
ECAD model for ATWINC1500-MR210PB1952-T
Simcom
RF TXRX MODULE CELL SMD
Lowest to $12.4091
ECAD model for A7682E
Quectel
RF TXRX MOD CEL/NAV CARD
Need more? Email Us
ECAD model for EC25EFA-MINIPCIE
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
ECAD model for ATSAMB11-XR2100A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.0910 $59.0910
3+ $48.4849 $145.4547
4+ $46.9697 $187.8788
5+ $45.4546 $227.2730
6+ $43.9394 $263.6364
8+ $39.3940 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,963 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention