EN
  • EN
  • DE

SY10EP58VZI

Part No SY10EP58VZI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 8SOIC / Multiplexer 1 x 2:1 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10EP
Package Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EP58
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256968-SY10EP58VZI
Ultra Librarian 3D Model Ultra Librarian SY10EP58VZI CAD Model

Description

Microchip Technology's SY10EP58VZI - A High-Speed 3.3V Differential ECL/PECL Multiplexer

The SY10EP58VZI by Microchip Technology is a high-performance, low-voltage single 2:1 multiplexer with differential ECL/PECL inputs and outputs. It is designed to meet the stringent requirements of high-speed data transmission systems, offering a robust solution for applications requiring fast switching and low skew between channels.

Key Features

  • High-Speed Operation: The SY10EP58VZI is capable of handling data rates up to 3GHz, making it suitable for high-speed data processing and communication applications.
  • Differential ECL/PECL Inputs and Outputs: This feature ensures reduced noise and improved signal integrity, which is critical in maintaining high data fidelity over long distances and in noisy environments.
  • 3.3V Power Supply: The device operates on a single 3.3V power supply, minimizing power consumption and making it compatible with modern low-voltage systems.
  • Internal Input Pulldown Resistors: These resistors on the differential inputs allow for the inputs to be unused or floated without the need for external components.
  • Functionally Compatible with Existing 5V ECL/PECL Products: This ensures easy integration into existing designs that utilize 5V ECL/PECL logic, providing a straightforward upgrade path for power reduction and performance improvement.

Applications

The SY10EP58VZI is ideal for a range of applications that demand high-speed and precise data handling, such as:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition and generation systems
  • Telecommunications and data communications equipment
  • Serial data transmission

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY10EP58VZI is no exception. It is designed to meet the rigorous standards of industrial and commercial applications, ensuring stable performance under varying conditions. Additionally, the device is available in a 20-pin TSSOP package, which offers a compact footprint for space-constrained designs.

Overall, the SY10EP58VZI is a versatile and reliable solution for systems that require the efficient routing of high-speed differential signals. Its performance and features make it a top choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess