EN
  • EN
  • DE

SY10EP53VKI-TR

Part No SY10EP53VKI-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 10MSOP / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3 GHz
Trigger Type Positive, Negative
Voltage - Supply -3V ~ -5.5V
Current - Quiescent (Iq) 47 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 10-MSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Base Product Number 10EP53
Other Names SY10EP53VKI TR,SY10EP53VKI TR,SY10EP53VKITR,SY10EP53VKITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258741-SY10EP53VKI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP53VKI-TR CAD Model

Description

Product Overview

The SY10EP53VKI-TR is a versatile single differential line receiver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-speed logic gate is part of the Precision Edge® series, which is renowned for its performance in demanding applications requiring precise timing and high data throughput.

Key Features

  • Voltage Range: The SY10EP53VKI-TR operates over a 3.3V ±10% supply voltage range, making it suitable for a variety of industrial and commercial applications.
  • High-Speed Performance: With a maximum frequency of 3GHz, this device can handle high-speed signals with ease, making it ideal for data communication and processing tasks.
  • Differential Design: The differential line receiver configuration provides improved noise immunity and is capable of receiving small amplitude differential signals.
  • Power Consumption: It has a typical power consumption of only 20mW at 3.3V, which is excellent for power-sensitive applications.
  • Temperature Range: The SY10EP53VKI-TR is designed to operate over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: It is available in a compact 32-lead LQFP package, which saves board space and is suitable for automated assembly processes.
  • Quality and Reliability: Microchip Technology's commitment to quality means that the SY10EP53VKI-TR is manufactured to high standards, ensuring reliability and performance consistency.

Applications

The SY10EP53VKI-TR is well-suited for a wide range of applications, including but not limited to:

  • High-speed data communication systems
  • Automated test equipment (ATE)
  • Pulse and clock distribution networks
  • Telecommunications and networking equipment
  • High-frequency signal processing circuits

With its combination of speed, precision, and reliability, the SY10EP53VKI-TR from Microchip Technology is an excellent choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess