EN
  • EN
  • DE

SY10EP32VZG

Part No SY10EP32VZG
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /2 3.3/5V 8-SOIC  /  Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10EP
Package Tube
Product Status Obsolete
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EP32
Standard Package 95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259041-SY10EP32VZG
Ultra Librarian 3D Model Ultra Librarian SY10EP32VZG CAD Model

Description

Microchip Technology's SY10EP32VZG: High-Speed Differential Receiver

The SY10EP32VZG from Microchip Technology is a high-performance, precision differential receiver designed to meet the rigorous demands of high-speed data communication and signal processing applications. This integrated circuit is part of Microchip's EP32 series, known for its exceptional speed and reliability.

Key Features

  • High-Speed Operation: The SY10EP32VZG is capable of operating at speeds up to 3.2 GHz, making it an ideal choice for applications that require rapid data transfer and processing.
  • Differential Design: With its differential inputs and outputs, the device ensures reduced electromagnetic interference (EMI) and improved signal integrity, which is crucial for maintaining the fidelity of high-speed signals.
  • Low Voltage Differential Signaling (LVDS): The receiver supports LVDS, which allows for low power consumption and minimizes the voltage swing for faster operation and reduced noise.
  • Power Supply Flexibility: It operates with a 3.3V ±10% power supply, providing flexibility in various system designs.
  • Temperature Range: The device is specified for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environments.

Applications

The SY10EP32VZG is well-suited for a variety of applications, including but not limited to:

  • High-speed data systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • Precision clock distribution networks
  • Fiber optic networks

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY10EP32VZG is no exception. The device is manufactured using advanced semiconductor processes, ensuring high performance and durability. Engineers and designers can trust this component to deliver consistent operation, even in the most demanding applications.

With its combination of high-speed operation, differential signaling, and robust design, the SY10EP32VZG is an excellent choice for designers looking to enhance the performance and integrity of their high-speed signal processing and data communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess