EN
  • EN
  • DE

SY10EP16VZI-TR

Part No SY10EP16VZI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR HS DIFF 5V/3.3V 8-SOIC / Differential Receiver/Driver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EP16
Other Names SY10EP16VZI TR,SY10EP16VZI TR,SY10EP16VZITR,SY10EP16VZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256375-SY10EP16VZI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP16VZI-TR CAD Model

Description

Microchip Technology's SY10EP16VZI-TR: High-Speed Differential Receiver

The SY10EP16VZI-TR from Microchip Technology is a cutting-edge differential receiver designed to address the stringent requirements of high-speed data communication systems. This device is part of the Precision Edge® product line, which is renowned for its exceptional performance in terms of speed and signal integrity. The SY10EP16VZI-TR is specifically engineered to operate at blazing fast speeds, making it an ideal choice for applications that demand quick data transfer and minimal signal delays.

Constructed with Silicon-Germanium (SiGe) technology, the SY10EP16VZI-TR delivers unparalleled performance with a maximum frequency of 3.2GHz, ensuring that it can handle even the most bandwidth-intensive tasks with ease. This technology not only enhances the speed but also improves the power efficiency of the device, making it suitable for power-sensitive applications.

The device features a differential input and output, which provides the benefit of noise immunity and improved signal integrity over single-ended designs. This characteristic is particularly important in environments with high electromagnetic interference (EMI), as it helps to maintain the integrity of the data being transmitted.

One of the key attributes of the SY10EP16VZI-TR is its flexibility in terms of power supply. It can operate over a wide range of supply voltages, from 3.0V to 5.5V, which allows for seamless integration into various system designs without the need for additional power regulation components.

The SY10EP16VZI-TR is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Additionally, it has an extended temperature range, making it reliable in extreme conditions, and is characterized for operation from -40°C to +85°C.

Whether it's for telecommunications, data processing, or high-speed networking, the SY10EP16VZI-TR from Microchip Technology stands out as a robust and versatile component that can elevate the performance of your system to the next level.

For designers and engineers looking to incorporate a high-speed differential receiver into their systems, the SY10EP16VZI-TR offers a compelling combination of speed, reliability, and flexibility, backed by the quality assurance of Microchip Technology.

You May Also Be Interested in

Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess