EN
  • EN
  • DE

SY10EP08VKG

Part No SY10EP08VKG
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR 2INP DIFF 8MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10EP
Package Tube
Product Status Obsolete
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP08
Other Names 576-2515,SY10EP08VKG
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258249-SY10EP08VKG
Ultra Librarian 3D Model Ultra Librarian SY10EP08VKG CAD Model

Description

Microchip Technology SY10EP08VKG Product Overview

The SY10EP08VKG from Microchip Technology is a high-performance, single-chip solution designed for precision applications requiring fast signal processing and minimal propagation delay. This integrated circuit is part of Microchip's portfolio of high-speed logic devices, offering a combination of low power consumption and high-speed operation that makes it ideal for a wide range of industrial, commercial, and telecommunications applications.

Key Features

  • High-Speed Performance: The SY10EP08VKG operates at exceptional speeds, making it suitable for applications that require rapid data processing and timing-critical tasks.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power dissipation, which is crucial for energy-sensitive designs.
  • Differential Design: The device features differential inputs and outputs, providing improved noise immunity and signal integrity over single-ended designs.
  • Flexible Power Supply: It supports a wide range of power supplies, accommodating various system design requirements.
  • Extended Temperature Range: The SY10EP08VKG is designed to operate reliably over an extended temperature range, ensuring performance in harsh environmental conditions.

Applications

The SY10EP08VKG is versatile and can be used in multiple applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition and generation systems
  • Telecommunications infrastructure
  • Precision clock distribution networks
  • High-speed networking equipment

Product Specifications

The SY10EP08VKG is offered in a compact package and features the following technical specifications:

  • Package: 32-VFQFN Exposed Pad
  • Logic Type: AND/NAND Gate
  • Number of Circuits: 1
  • Number of Inputs: 2
  • Voltage - Supply: 3 V ~ 5.5 V
  • Operating Temperature: -40°C ~ 85°C (TA)

With its robust feature set and Microchip's commitment to quality, the SY10EP08VKG represents a reliable and efficient solution for high-speed logic applications.

You May Also Be Interested in

ON Semiconductor
OR/NOR Gate 1-Element 4-IN 8-Pin SOIC N Tube / IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $12.1021
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess