The SY10EL11ZC from Microchip Technology is a high-performance, single differential receiver that belongs to the Precision Edge® series. This device is designed to receive ECL differential signals and translate them into PECL outputs, providing a robust solution for high-speed data transmission and signal conditioning in a variety of digital applications.
Key Features
- High-Speed Performance: The SY10EL11ZC is capable of handling frequencies that are essential for applications requiring fast data rates, making it suitable for telecommunications, computing, and other high-speed digital systems.
- Differential Design: The differential nature of the inputs and outputs ensures reduced noise and improved signal integrity, which is critical in environments with high electrical interference.
- PECL Output Levels: The device's outputs are compatible with Positive Emitter Coupled Logic (PECL) levels, allowing for seamless integration with other PECL-based components.
- Wide Voltage Range: It operates over a wide voltage range, providing flexibility in various power supply designs and ensuring compatibility with different system voltages.
- Temperature Range: The SY10EL11ZC is designed to operate reliably across an industrial temperature range, making it suitable for deployment in harsh environmental conditions.
Applications
With its high-speed and differential signaling capabilities, the SY10EL11ZC is ideal for a range of applications, including:
- High-speed data communications
- Automated test equipment
- Networking and data center infrastructure
- Signal conditioning and processing
- Pulse shaping and clock distribution
Product Specifications
The SY10EL11ZC is offered in a compact package and features the following specifications:
- Supply Voltage: 4.2V to 5.5V
- Operating Temperature: -40°C to +85°C
- Output Type: Differential PECL
- Mounting Type: Surface Mount
For designers and engineers looking for a reliable differential receiver that can maintain signal integrity at high speeds, the SY10EL11ZC from Microchip Technology is an excellent choice.