EN
  • EN
  • DE

SY10E156JC

Part No SY10E156JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 3 X 4:1 28PLCC / Multiplexer 3 x 4:1 28-PLCC (11.48x11.48)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 10E
Package Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E156
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256981-SY10E156JC
Ultra Librarian 3D Model Ultra Librarian SY10E156JC CAD Model

Description

Microchip Technology's SY10E156JC: High-Performance 5V ECL Quad Differential Receiver/Driver

The SY10E156JC from Microchip Technology is a versatile and high-speed integrated circuit that belongs to the family of 5V ECL Quad Differential Receiver/Driver components. This device is designed to cater to the demanding requirements of high-speed digital systems, offering both excellent performance and reliability.

Key Features:

  • High-Speed Operation: The SY10E156JC is capable of operating at very high frequencies, making it suitable for applications requiring fast data transmission and processing.
  • Differential Inputs and Outputs: With its differential input and output design, the SY10E156JC provides improved noise immunity and signal integrity, which is critical for maintaining performance in electrically noisy environments.
  • Flexible Power Supply: This component is designed to work with a 5V power supply, ensuring compatibility with a wide range of digital systems and simplifying power management.
  • Multiple Functions: The SY10E156JC serves as both a receiver and a driver, offering a multifunctional solution that can reduce component count and save space on the printed circuit board (PCB).
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial applications subject to harsh environmental conditions.

Applications:

The SY10E156JC is ideal for various high-speed digital applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Data communication and telecommunication systems
  • High-speed computer servers and data paths
  • Precision instrumentation

As a product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the SY10E156JC is backed by robust technical support and the assurance of high manufacturing standards. Whether you are developing advanced communication infrastructure or designing high-speed data acquisition systems, the SY10E156JC offers a reliable and efficient solution for your electronic circuit needs.

Ordering Information:

For detailed specifications, application notes, and ordering information for the SY10E156JC, please visit Microchip Technology's official website or contact your local Microchip Technology sales representative.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess