EN
  • EN
  • DE

SY100S839VZC-TR

Part No SY100S839VZC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Clock Generator
PLL No
Input ECL, LVECL, LVPECL, PECL
Output Clock
Number of Circuits 1
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SY100S839
Other Names SY100S839VZC TR,SY100S839VZC TR,SY100S839VZCTR,SY100S839VZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269721-SY100S839VZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100S839VZC-TR CAD Model

Description

The SY100S839VZC-TR from Microchip Technology is a high-performance, precision integrated circuit designed for the most demanding applications in telecommunications, data communications, and high-speed computing. As part of Microchip's extensive product line, this device exemplifies the company's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High-Speed Operation: The SY100S839VZC-TR is built to support very high data rates, making it suitable for applications that require rapid data processing and transfer.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains a low power profile, ensuring energy efficiency and reducing the thermal footprint in system designs.
  • Robust Signal Integrity: It features excellent signal integrity, which is critical for maintaining the quality and reliability of data transmission in high-speed networks.
  • Compatibility: The device is designed to be compatible with various logic families, allowing for flexible integration into a wide range of system architectures.
  • Durable Packaging: The SY100S839VZC-TR comes in a robust package that ensures long-term reliability and protection against environmental factors.

Applications

The Microchip SY100S839VZC-TR is ideally suited for several advanced applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Networking equipment such as routers and switches
  • Server farms and data centers
  • Test and measurement equipment

Quality and Support

Microchip Technology is known for its high-quality products and exceptional customer support. The SY100S839VZC-TR is backed by Microchip's rigorous testing and quality assurance processes, ensuring that customers receive a product that not only meets but exceeds industry standards. Additionally, Microchip provides comprehensive technical support and documentation to assist with the integration and use of this high-speed integrated circuit.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess