EN
  • EN
  • DE

SY100S370JZ

Part No SY100S370JZ
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 2X1:4 28PLCC / Decoder/Demultiplexer 2 x 1:4 28-PLCC (11.48x11.48)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100S
Package Tube
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S370
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257001-SY100S370JZ
Ultra Librarian 3D Model Ultra Librarian SY100S370JZ CAD Model

Description

The SY100S370JZ from Microchip Technology is a high-performance, precision integrated circuit that is a part of their renowned SY100 series. This product is designed to meet the rigorous demands of advanced electronic systems, offering a blend of speed, reliability, and versatility that is ideal for a wide range of applications.

Key Features

  • Technology: The SY100S370JZ utilizes advanced ECL (Emitter Coupled Logic), which provides rapid signal processing and minimal propagation delay, making it an excellent choice for high-speed data transmission and critical timing applications.
  • Power Supply: It operates at a standard ECL power supply voltage, ensuring easy integration into existing systems without the need for additional power regulation components.
  • Temperature Range: This device is engineered to perform reliably over an extended temperature range, making it suitable for use in environments that are subject to temperature extremes.
  • Package: The SY100S370JZ is available in a robust and compact package, which ensures a minimal footprint on system boards, and is conducive to efficient thermal management.

Applications

The versatility of the SY100S370JZ makes it a prime choice for a variety of applications, including:

  • High-speed digital systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Precision timing circuits
  • Military and aerospace electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100S370JZ is no exception. Each device is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by industry professionals. With its combination of performance and reliability, the SY100S370JZ is an ideal solution for designers looking to enhance the speed and efficiency of their electronic systems.

For more detailed specifications and application notes, or to request samples, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess