Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 6
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100S325
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1262907-SY100S325JC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S325JC CAD Model

Description

Microchip Technology SY100S325JC Product Overview

The SY100S325JC is a high-performance triple differential receiver from Microchip Technology, designed to meet the demands of advanced communication systems. This device is part of the SY100S family, known for its robustness and reliability in handling high-speed signals. Crafted with precision, the SY100S325JC ensures signal integrity and minimizes jitter, making it an ideal choice for applications that require fast and accurate data transmission.

Key Features

  • High-Speed Performance: The SY100S325JC operates at exceptional speeds, making it suitable for high-frequency applications where timing is critical.
  • Differential Inputs and Outputs: This feature provides improved noise immunity and allows for the use of longer cable runs without compromising signal quality.
  • Power Supply Range: The device supports a wide range of power supply voltages, accommodating various system design requirements.
  • Temperature Range: The SY100S325JC is designed to operate reliably across an extensive temperature range, ensuring stable performance in diverse environmental conditions.

Applications

The SY100S325JC is versatile and can be used in a variety of applications, including but not limited to:

  • Data communication and telecommunication systems
  • High-speed data acquisition and processing
  • Pulse-shaping and waveform generation
  • Automated test equipment (ATE)
  • High-speed digital logic systems

Product Specifications

Parameter Value Package Type PLCC-28 Operating Temperature -40°C to +85°C Supply Voltage 4.2V to 5.5V Technology ECL

In conclusion, the SY100S325JC from Microchip Technology is a reliable and high-performance solution for systems that demand fast and accurate data handling. Its robust design and flexible operating parameters make it a go-to component for engineers looking to enhance their communication and data processing architectures.

You May Also Be Interested in

Texas Instruments
Dual Bidirectional I2C Bus Voltage Level Translator VSSOP-8
Lowest to $0.4555
ECAD model for PCA9306DCU
Texas Instruments
1-Bit Bidirectional Voltage-Level Translator SOT-563
Lowest to $0.8932
ECAD model for TXS0101DRL
Texas Instruments
4-bit unidirectional level shifter 1.65V to 5.5V 16-WQFN
Lowest to $29.7710
ECAD model for TXU0104BQA
Texas Instruments
1-Bit Bidirectional Voltage-Level Translator SC-70
Lowest to $0.5062
ECAD model for TXS0101DCK
Texas Instruments
16-Bit Dual-Supply Bus Transceiver With Configurable Voltage Translation 48-TSSOP
Lowest to $11.1999
ECAD model for SN74LVC16T245DGG
Texas Instruments
4-Bit Bidirectional Voltage-Level Translator VQFN
Lowest to $0.2654
ECAD model for TXS0104ERGY
Texas Instruments
4-Bit Bidirectional Voltage-Level Translator TSSOP
Lowest to $0.3064
ECAD model for TXS0104EPW
Texas Instruments
8-Bit Bidirectional Voltage-Level Translator VQFN
Lowest to $0.6848
ECAD model for TXS0108ERGY
Microchip Technology
IC XLTR MS UNIDIR 8-MLF
Lowest to $14.2014
ECAD model for SY89328LMG-TR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention