EN
  • EN
  • DE

SY100S313FC

Part No SY100S313FC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description QUAD DRIVER | IC BUFF NON-INV -5.5V 24CERPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 4
Output Type Complementary
Supply Voltage (V) -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 24-CQFlatpack, Cerpack
Supplier Device Package 24-CerPack
Family Part Number 100S313
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1262905-SY100S313FC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S313FC CAD Model

Description

The SY100S313FC from Microchip Technology is a high-performance, precision integrated circuit designed to meet the demanding requirements of advanced electronic systems. As a leading semiconductor provider, Microchip Technology has engineered this product to deliver exceptional quality and reliability for a wide range of applications.

Key Features

  • High-Speed Operation: The SY100S313FC is built for speed, making it suitable for high-frequency applications where rapid signal processing is critical.
  • Durable Construction: With a robust design, this product is manufactured to withstand challenging industrial environments, ensuring long-term stability and performance.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100S313FC is energy-efficient, minimizing power usage without sacrificing performance.
  • Versatile Connectivity: The device features flexible connection options, making it easy to integrate into various electronic systems.
  • Precision Engineering: Microchip Technology's commitment to precision is evident in the SY100S313FC's design, which ensures accurate and reliable operation.

Applications

The SY100S313FC is ideal for a range of applications, including but not limited to:

  • Telecommunications systems
  • Data communication equipment
  • High-speed computing interfaces
  • Automated test equipment
  • Industrial control systems

Technical Specifications

Here are some of the technical specifications that make the SY100S313FC a standout product:

  • Supply Voltage Range: Specified for optimal performance
  • Operating Temperature Range: Suitable for various environmental conditions
  • Package Type: Designed for easy mounting and integration into your system

Quality and Support

Microchip Technology is known for its commitment to quality, and the SY100S313FC is no exception. Customers can expect robust support and a comprehensive warranty, ensuring that this product will meet or exceed performance expectations. Additionally, Microchip provides extensive documentation and customer service to assist with any technical needs.

For more detailed information, including datasheets and purchasing options, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0416 $60.4992
28+ $4.1372 $115.8416
44+ $4.0079 $176.3476
60+ $3.8785 $232.7100
78+ $3.7491 $292.4298
104+ $3.3611 $349.5544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess