EN
  • EN
  • DE

SY100EP16UMG-TR

Part No SY100EP16UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LN RCVR DIFF 2.5V/3.3V 8-MLF / Differential Receiver/Driver IC 8-MLF® (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EP
Package Tape & Reel
Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number SY100
Other Names 2156-SY100EP16UMG-TR,576-3429-6,MICMICSY100EP16UMG-TR,SY100EP16UMGTR,576-3429-2,576-3429-1,SY100EP16UMG TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256429-SY100EP16UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EP16UMG-TR CAD Model

Description

Product Overview

The SY100EP16UMG-TR is a high-performance, precision integrated circuit manufactured by Microchip Technology. This device belongs to Microchip's family of high-speed logic integrated circuits and is designed to meet the requirements of a wide range of applications, including high-speed communication, data processing, and signal conditioning.

Key Features

  • Differential Receiver/Driver: The SY100EP16UMG-TR serves as a differential receiver/driver, which is capable of translating signals between different voltage levels, ensuring signal integrity across disparate logic families.
  • High-Speed Operation: Engineered for performance, this device supports data rates up to 3.2 Gbps, making it suitable for high-speed data transmission applications.
  • 3.3V Power Supply: It operates on a 3.3V power supply, which is a common voltage level for many digital systems, providing compatibility with a wide range of electronic components.
  • Temperature Range: The SY100EP16UMG-TR is designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Surface Mount Package: Available in a surface-mount package, this device is ideal for space-constrained applications where board real estate is at a premium.

Applications

The versatility of the SY100EP16UMG-TR makes it an excellent choice for numerous applications, including but not limited to:

  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • Telecommunication and networking equipment
  • Signal conversion and conditioning
  • Backplane interfacing

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY100EP16UMG-TR is no exception. It is manufactured using advanced semiconductor processes that ensure high levels of performance and durability. Furthermore, the device is available in a tape and reel format (denoted by the "-TR" suffix), which facilitates automated assembly and volume production, making it a practical choice for manufacturers looking to streamline their production processes.

You May Also Be Interested in

Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5613 $50.1743
27+ $3.7426 $101.0502
42+ $3.6257 $152.2794
58+ $3.5087 $203.5046
74+ $3.3918 $250.9932
99+ $3.0409 $301.0491
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess