EN
  • EN
  • DE

SY100EP14UK4I

Part No SY100EP14UK4I
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:5 2GHZ 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Maximum Input Frequency 2GHz
Supply Voltage - Operating 2.37 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1104293-SY100EP14UK4I
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EP14UK4I CAD Model

Description

Microchip Technology's SY100EP14UK4I: High-Speed Differential Receiver

The SY100EP14UK4I is a state-of-the-art high-speed differential receiver from Microchip Technology, designed for precision electrical engineering applications that demand fast signal processing and reliable performance. This particular component is a part of Microchip's high-performance portfolio, tailored to meet the stringent requirements of today's advanced digital systems.

Key Features

  • High-Speed Operation: The SY100EP14UK4I is capable of handling data rates up to 3.2 Gbps, making it an ideal choice for applications that require rapid data transmission, such as telecommunications, data centers, and high-speed computing.
  • Differential Design: With differential inputs and outputs, the device ensures reduced electromagnetic interference (EMI) and increased noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Power Supply: It operates with a single 3.3V or 5V power supply, providing flexibility in system design and helping to minimize power consumption.
  • Temperature Range: The SY100EP14UK4I is designed to perform reliably over an extended industrial temperature range, making it suitable for use in harsh environments.
  • Package: The device is available in a compact 32-lead VFQFN (5x5mm) package, which saves valuable board space and is conducive to high-density circuit designs.

Applications

The SY100EP14UK4I is versatile and can be used in a variety of applications, including:

  • High-speed data transmission systems
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Backplane and cable driving
  • Satellite and broadband communications

With its robust design and high-speed capabilities, the SY100EP14UK4I from Microchip Technology is an exceptional choice for designers looking to enhance the performance and reliability of their digital systems. Its combination of speed, power efficiency, and compact form factor makes it a valuable component in any high-speed signal processing application.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and technical documentation provided by Microchip Technology.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess