EN
  • EN
  • DE

SY100EL57ZGTR

Part No SY100EL57ZGTR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ID MULTIPLEXER 4:1 DIFF 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 052511-SY100EL57ZGTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL57ZGTR CAD Model

Description

Microchip Technology's SY100EL57ZGTR Overview

The SY100EL57ZGTR is a high-performance, low-voltage differential multiplexer from Microchip Technology's comprehensive portfolio of integrated circuits. Designed to meet the demands of advanced electronic systems, this device is an ideal solution for applications requiring high-speed data processing and routing.

Key Features

  • High-Speed Operation: The SY100EL57ZGTR is capable of operating at very high speeds, making it suitable for systems that require fast switching and data throughput.
  • Differential Design: This multiplexer features a differential design that helps to minimize signal noise and crosstalk, providing cleaner and more reliable data transmission.
  • Multiple Configurations: It offers various configurations, allowing users to select the appropriate multiplexing scheme for their specific application needs.
  • Low Voltage: The device operates at a low voltage, which helps to reduce power consumption and heat generation within electronic systems.
  • Advanced Packaging: Available in a surface-mount package, the SY100EL57ZGTR is designed for space-saving installation and is suitable for high-density circuit designs.

Applications

The SY100EL57ZGTR is versatile and can be used in a wide range of applications, including but not limited to:

  • Telecommunications systems
  • Data communication equipment
  • High-speed computer servers
  • Networking switches and routers
  • Test and measurement equipment

Product Specifications

The SY100EL57ZGTR is built with the quality and precision that Microchip Technology is known for. Its technical specifications are designed to meet the rigorous requirements of high-speed electronic systems:

  • Supply Voltage: The device operates at a nominal voltage, providing compatibility with standard power supplies.
  • Temperature Range: It is rated for operation over a wide temperature range, ensuring reliability under varying environmental conditions.
  • Quality Assurance: Microchip Technology's commitment to quality means that the SY100EL57ZGTR is manufactured to the highest standards, ensuring consistent performance and longevity.

For engineers and designers looking for a reliable and efficient solution for their high-speed multiplexing needs, the SY100EL57ZGTR from Microchip Technology is an excellent choice.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess