EN
  • EN
  • DE

SY100EL57LZI

Part No SY100EL57LZI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100EL
Package Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 100EL57
Standard Package 48
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257016-SY100EL57LZI
Ultra Librarian 3D Model Ultra Librarian SY100EL57LZI CAD Model

Description

The SY100EL57LZI from Microchip Technology is a high-performance, precision integrated circuit that is part of their expansive portfolio of semiconductor solutions. This device is designed to meet the rigorous demands of today's advanced digital systems, providing unmatched reliability and functionality for a wide range of applications.

Key Features:

  • Technology: The SY100EL57LZI is built on advanced high-speed bipolar technology, ensuring rapid signal processing and exceptional performance even in the most demanding conditions.
  • Differential 4:1 Multiplexer: At its core, the device features a differential 4:1 multiplexer that allows for precise signal routing, making it ideal for high-speed data acquisition and processing tasks.
  • High Bandwidth: With a broad bandwidth capability, this component is suited for high-frequency applications, ensuring that signals are transmitted with minimal loss and distortion.
  • Extended Temperature Range: The SY100EL57LZI is designed to operate reliably over an extended temperature range, making it suitable for industrial and automotive applications where environmental conditions can be challenging.
  • Power Supply: It is compatible with a 5V power supply, providing flexibility in system design and ensuring easy integration into existing architectures.
  • Package: The device is offered in a compact package, which minimizes board space and allows for efficient use of PCB real estate.

Applications:

The SY100EL57LZI is versatile enough to be used in a variety of settings, including but not limited to:

  • High-speed data communications
  • Test and measurement equipment
  • Automated test equipment (ATE)
  • Signal processing
  • Networking and telecommunications
  • Industrial control systems

Microchip Technology's commitment to quality ensures that the SY100EL57LZI is a reliable and durable choice for designers and engineers looking to enhance the performance of their digital systems. Whether you are developing cutting-edge technology or upgrading existing infrastructure, the SY100EL57LZI is an excellent choice to drive your project forward.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7738 $63.5118
25+ $4.7375 $118.4375
38+ $4.5894 $174.3972
53+ $4.4414 $235.3942
68+ $4.2934 $291.9512
91+ $3.8492 $350.2772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess