EN
  • EN
  • DE

SY100EL56VZG-TR

Part No SY100EL56VZG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2:1 DUAL 3.3V/5V 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1104264-SY100EL56VZG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL56VZG-TR CAD Model

Description

The SY100EL56VZG-TR from Microchip Technology is a high-performance, dual differential 2:1 multiplexer with a 5V power supply tolerance. This device is part of the Precision Edge® series of products, designed to provide precise timing solutions for advanced high-speed systems. The SY100EL56VZG-TR is particularly suitable for applications that require very fast data rates or clock frequencies, such as networking, telecommunications, and high-speed computing.

Key Features:

  • High-Speed Operation: The SY100EL56VZG-TR is capable of handling data rates exceeding 3.0 Gb/s, making it an ideal choice for applications that demand high-speed data transmission.
  • Differential Design: Its differential inputs and outputs ensure reduced signal noise and improved signal integrity, which is critical in maintaining performance at high data rates.
  • Power Supply Tolerance: This multiplexer operates with a 5V power supply, providing flexibility in various system designs that may have different power level requirements.
  • Multiple Power and Ground Pins: These features minimize ground bounce, providing stable operation and reliable performance.
  • Extended Temperature Range: The SY100EL56VZG-TR is designed to operate over an industrial temperature range, ensuring reliability in harsh environmental conditions.
  • Green and RoHS Compliant: The device is available in a lead-free package, adhering to environmental regulations and promoting sustainability in electronic components.

Applications:

The SY100EL56VZG-TR multiplexer is highly versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • Automated test equipment (ATE)
  • High-speed computer interfaces
  • Pulse and signal generators

With its robust design and high-speed capabilities, the SY100EL56VZG-TR from Microchip Technology is a reliable and efficient solution for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1615 $58.2610
34+ $3.4142 $116.0828
53+ $3.3079 $175.3187
73+ $3.2005 $233.6365
94+ $3.0942 $290.8548
125+ $2.7743 $346.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess