EN
  • EN
  • DE

SY100EL35ZI-TR

Part No SY100EL35ZI-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Function Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.2 GHz
Trigger Type Positive Edge
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 32 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 100EL35
Other Names SY100EL35ZI TR,SY100EL35ZI TR,SY100EL35ZITR,SY100EL35ZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258788-SY100EL35ZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL35ZI-TR CAD Model

Description

Microchip Technology SY100EL35ZI-TR

The SY100EL35ZI-TR from Microchip Technology is a high-performance integrated circuit that is part of their precision edge series. This device is specifically designed to meet the demanding requirements of high-speed digital systems. As a leading-edge differential clock/timing solution, it offers exceptional performance and reliability for a wide range of applications.

Key Features

  • Voltage Supply: The SY100EL35ZI-TR operates with a voltage supply range of 4.2V to 5.5V, making it versatile for various digital system requirements.
  • Frequency: This device is capable of handling clock frequencies well into the GHz range, ensuring that it can support even the most demanding high-speed applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the SY100EL35ZI-TR is robust and reliable in a variety of challenging environmental conditions.
  • Package: It comes in a compact SOIC-8 package, which is ideal for space-constrained applications without compromising on performance.
  • Functionality: The device features a VCO (Voltage-Controlled Oscillator) that allows precise control of the output frequency through an input voltage, making it highly adaptable to specific system requirements.
  • Technology: Built using advanced ECL (Emitter Coupled Logic) technology, the SY100EL35ZI-TR provides fast switching times and low power dissipation.
  • Output Type: The differential outputs provide a pair of complementary signals, which is beneficial for noise immunity and signal integrity in high-speed digital circuits.

Applications

The SY100EL35ZI-TR is suitable for a range of high-speed applications, including but not limited to:

  • Telecommunications
  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Signal processing
  • Networking equipment
  • Servers and data centers

In summary, the SY100EL35ZI-TR from Microchip Technology is a robust and versatile clock/timing solution that provides the speed, precision, and reliability required for today's cutting-edge digital systems. Its advanced features and wide operating temperature range make it an excellent choice for designers looking to enhance the performance of their high-speed applications.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess