EN
  • EN
  • DE

SY100EL16VSKG

Part No SY100EL16VSKG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description 5V/3.3V VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Resolution 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 100EL16
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262819-SY100EL16VSKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL16VSKG CAD Model

Description

Microchip Technology's SY100EL16VSKG: A High-Speed Differential Receiver

The SY100EL16VSKG is a cutting-edge differential receiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's high-performance portfolio, engineered to meet the rigorous demands of high-speed data communication in a variety of applications.

Constructed with precision, the SY100EL16VSKG operates within the ECL family of products, ensuring fast propagation delay and minimal skew. This receiver is characterized by its ability to handle differential input signals, which significantly improves signal integrity by reducing susceptibility to common-mode noise. This makes the SY100EL16VSKG an ideal choice for applications that require reliable high-speed data transmission, such as telecommunications, data centers, and networking infrastructure.

Key Features of SY100EL16VSKG:

  • High-Speed Performance: The SY100EL16VSKG boasts a maximum frequency exceeding 3GHz, facilitating the rapid transmission of data without compromising on quality or reliability.
  • Differential Design: With its differential input and output structure, this device provides enhanced noise immunity, making it suitable for environments with high electromagnetic interference (EMI).
  • Power Supply Flexibility: It operates over a wide range of supply voltages from –4.2V to –5.5V, offering adaptability to various system power requirements.
  • Temperature Tolerance: The SY100EL16VSKG is designed to function effectively across an extended industrial temperature range, ensuring consistent performance under variable operating conditions.
  • Package Options: This device is available in a compact 8-pin SOIC package, allowing for efficient use of board space without sacrificing functionality.

Microchip Technology's commitment to quality and performance is evident in the SY100EL16VSKG. Its robust design and superior signal integrity make it a versatile component for high-speed digital systems. Whether you're developing advanced communication equipment or upgrading existing infrastructure, the SY100EL16VSKG differential receiver is engineered to deliver reliable, high-speed performance that modern technology demands.

For designers and engineers looking for a differential receiver that can keep pace with the speed and complexity of today's digital communications, the SY100EL16VSKG from Microchip Technology is an exceptional choice that combines performance with reliability.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9145 $58.9740
29+ $4.0321 $116.9309
45+ $3.9062 $175.7790
62+ $3.7803 $234.3786
80+ $3.6544 $292.3520
106+ $3.2767 $347.3302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess