EN
  • EN
  • DE

SY100EL14VZI

Part No SY100EL14VZI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:5 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 132998-SY100EL14VZI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EL14VZI CAD Model

Description

The SY100EL14VZI is a high-performance integrated circuit from Microchip Technology, designed to meet the demands of critical timing applications across a variety of industries. This device is part of the SY100EL series, which is renowned for its precision and reliability in clock distribution systems.

Key Features

  • 5V Differential Line Receiver: The SY100EL14VZI is capable of receiving differential signals over a 5V range, providing flexibility for interfacing with various signal levels.
  • High Bandwidth Output: This product boasts a high bandwidth output that ensures minimal signal distortion and supports high-frequency applications.
  • Low Power Consumption: Designed for efficiency, the SY100EL14VZI consumes low power, making it suitable for power-sensitive designs.
  • Extended Temperature Range: It operates effectively across an extended temperature range, making it ideal for industrial and automotive applications that require robust performance under varying environmental conditions.

Applications

The SY100EL14VZI is versatile and can be used in a wide array of applications, including:

  • Clock distribution networks
  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Test and measurement instruments
  • Automotive electronics

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY100EL14VZI is manufactured in state-of-the-art facilities, ensuring that each chip meets Microchip's stringent requirements for performance and longevity.

Technical Specifications

The SY100EL14VZI comes in a compact package and is equipped with the following technical specifications:

  • Package Type: PLCC-28
  • Supply Voltage: 4.2V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Function: Clock Receiver

For detailed technical data and application guidance, designers and engineers should consult the SY100EL14VZI datasheet available on the Microchip Technology website.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess