EN
  • EN
  • DE

SY100EL12ZG

Part No SY100EL12ZG
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT -5.5V 8SOIC / Buffer, Non-Inverting 1 Element 1 Bit per Element Complementary Output 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 100EL
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Complementary
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL12
Standard Package 95
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260242-SY100EL12ZG
Ultra Librarian 3D Model Ultra Librarian SY100EL12ZG CAD Model

Description

The SY100EL12ZG is a high-performance, integrated circuit designed and manufactured by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This particular device falls under the category of clock and data distribution products, specifically a 5V ECL Dual 1:5 Differential Fanout Gate. It is tailored to meet the stringent requirements of high-speed digital systems, offering exceptional signal integrity and timing precision.

Key Features

  • High-Speed Performance: The SY100EL12ZG operates at exceptional speeds, making it suitable for systems that require rapid data processing and minimal signal delay.
  • Differential Inputs and Outputs: This device features differential ECL inputs and outputs, which provide enhanced noise immunity and allow for the use of differential signaling for improved signal integrity.
  • Multiple Outputs: With dual 1:5 fanout, the SY100EL12ZG can drive up to ten ECL loads, facilitating the distribution of signals across multiple destinations without signal degradation.
  • Power Supply: The device is designed to operate with a 5V power supply, which is standard for ECL logic families, ensuring compatibility with a wide range of existing systems and components.
  • Temperature Range: It is specified for operation over the full industrial temperature range, making it reliable for use in various environmental conditions.

Applications

The SY100EL12ZG is versatile and can be used in a variety of applications where reliable high-speed data transmission and clock distribution are critical. These include, but are not limited to:

  • High-speed digital systems
  • Telecommunications and networking equipment
  • Automated test equipment
  • Pulse and signal generators
  • High-frequency clock distribution networks

Microchip Technology's commitment to quality ensures that the SY100EL12ZG meets the highest standards of performance and reliability. Whether for industrial, commercial, or advanced research applications, the SY100EL12ZG is a robust solution for your clock distribution and data signaling needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess