EN
  • EN
  • DE

SY100E457JC

Part No SY100E457JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX TRIPLE DIFF 2:1 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.2 V to -5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 004550-SY100E457JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100E457JC CAD Model

Description

The SY100E457JC from Microchip Technology is a quintessential component in the realm of high-speed digital systems. This versatile device is a 5V ECL Quad 2:1 Multiplexer, designed to cater to the rigorous demands of high-performance computing, telecommunications, and industrial applications. With its roots in the reliable and innovative solutions provided by Microchip Technology, the SY100E457JC stands out for its speed, precision, and reliability.

Key Features

  • High-Speed Operation: The SY100E457JC is engineered for rapid signal processing, making it ideal for systems that require quick data throughput and minimal propagation delay.
  • Quad 2:1 Multiplexer Configuration: This device integrates four 2:1 multiplexers in a single package, providing designers with a compact and efficient solution for routing digital signals.
  • 5V Power Supply: Designed to operate with a 5V power supply, this component is compatible with a variety of existing ECL systems, ensuring seamless integration.
  • Differential ECL Outputs: The differential outputs offer improved noise immunity and are capable of driving long transmission lines with minimal signal degradation.
  • Compatible with MECL 10KH ECL Logic: This ensures that the SY100E457JC can be used in conjunction with a wide range of existing ECL logic devices and systems.

Applications

The SY100E457JC is well-suited for an array of applications that require high-speed data management and signal routing. These include but are not limited to:

  • High-speed data acquisition systems
  • Telecommunications switching and routing equipment
  • Test and measurement instruments
  • High-performance computing systems
  • Military and aerospace electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the SY100E457JC is no exception. Each device is rigorously tested to ensure it meets the stringent standards for performance and reliability that customers have come to expect from Microchip products.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5495 $59.1435
31+ $3.7330 $115.7230
48+ $3.6163 $173.5824
67+ $3.4997 $234.4799
86+ $3.3830 $290.9380
115+ $3.0330 $348.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess