EN
  • EN
  • DE

SY100E337JZ

Part No SY100E337JZ
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT -5.5V 28PLCC / Transceiver, Non-Inverting 1 Element 3 Bit per Element Push-Pull Output 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series 100E
Package Bulk
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 3
Output Type Push-Pull
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E337
Standard Package 38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260254-SY100E337JZ
Ultra Librarian 3D Model Ultra Librarian SY100E337JZ CAD Model

Description

The SY100E337JZ from Microchip Technology is a high-performance integrated circuit that is designed to meet the rigorous demands of advanced digital applications. This component is part of Microchip's family of high-speed logic devices, which are known for their reliability and performance in critical systems.

Key Features

  • Technology: The device is built upon Microchip's proprietary high-speed bipolar technology, which ensures rapid signal processing and minimal propagation delays.
  • Functionality: The SY100E337JZ is a triple 2-input multiplexer with a latch, providing versatile logic operations that are essential for complex data routing and signal processing tasks.
  • Speed: It boasts a fast propagation delay, which is crucial for applications where timing is critical, such as high-speed computing, telecommunications, and data acquisition systems.
  • Voltage Range: The device operates over a wide voltage range, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Temperature Range: With an operational temperature range, this IC is designed to perform reliably in a variety of environmental conditions, ensuring consistent functionality across different applications.
  • Package: The SY100E337JZ is available in a compact package, which is ideal for space-constrained applications while still providing robust connectivity for ease of integration into system designs.

Applications

The versatility of the SY100E337JZ makes it a prime choice for a wide range of applications. It is particularly suited for:

  • High-speed digital systems
  • Communication infrastructure
  • Data processing equipment
  • Signal routing and multiplexing
  • Complex logic circuits

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The SY100E337JZ is manufactured under strict quality control standards and is supported by Microchip's comprehensive technical support and service programs. Customers can rely on this product for consistent performance and excellent service throughout the product's life cycle.

You May Also Be Interested in

Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess