EN
  • EN
  • DE

SY100E241JZ TR

Part No SY100E241JZ TR
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC REGISTER 8BIT SCAN 28-PLCC  /  Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E241
Other Names SY100E241JZ TR,SY100E241JZTR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257152-SY100E241JZ TR
Ultra Librarian 3D Model Ultra Librarian SY100E241JZ TR CAD Model

Description

The SY100E241JZ TR from Microchip Technology is a high-performance, integrated circuit designed to meet the rigorous demands of high-speed data communication systems. This device is part of Microchip's family of ECL (Emitter Coupled Logic) products, known for their fast switching speeds and high signal integrity.

Key Features

  • High-Speed Performance: The SY100E241JZ TR operates at exceptional speeds, making it suitable for applications requiring quick data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to consume minimal power, enhancing its efficiency in various systems.
  • Multiple Logic Functions: It integrates several logic functions, providing versatility and the ability to perform complex operations within a single package.
  • Differential Inputs: The use of differential inputs ensures improved noise immunity and signal integrity, which is critical for maintaining performance in noisy environments.

Applications

The SY100E241JZ TR is designed for applications that require high-speed data transfer and processing. It is commonly used in:

  • Telecommunication infrastructure
  • Data communication equipment
  • High-speed computer servers
  • Automated test equipment
  • High-frequency clock distribution networks

Product Specifications

The SY100E241JZ TR is available in a compact package and is characterized by the following specifications:

  • Package Type: PLCC (Plastic Leaded Chip Carrier)
  • Temperature Range: The device operates reliably over an industrial temperature range, ensuring stability and performance under varying conditions.
  • Supply Voltage: It is designed to work with a specific range of supply voltages, adhering to ECL power supply standards.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY100E241JZ TR is manufactured to rigorous standards, ensuring reliability and longevity in mission-critical systems. With Microchip's reputation for excellence, users can expect consistent performance and durability from this product.

You May Also Be Interested in

Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT SHIFT REGISTERS
Lowest to $0.5821
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess