EN
  • EN
  • DE

SY100E222LTY-TR

Part No SY100E222LTY-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN/BUFF LVPECL 52LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Clock Generator
PLL No
Input LVECL, LVPECL
Output LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.5GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 52-LQFP (10x10)
Win Source Part Number 004549-SY100E222LTY-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E222LTY-TR CAD Model

Description

Product Overview

The SY100E222LTY-TR is a high-performance, precision triple differential receiver from Microchip Technology. This device is part of Microchip's extensive range of integrated circuits designed for high-speed communication and data processing applications. It is specifically engineered to meet the rigorous demands of networking and telecommunication infrastructures, providing reliable and efficient performance.

Key Features

  • High-Speed Operation: The SY100E222LTY-TR is capable of handling fast data rates, making it suitable for applications that require rapid data transmission and processing.
  • Differential Inputs: It features triple differential PECL inputs, offering improved noise immunity and signal integrity over single-ended designs.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes a minimal amount of power, which is crucial for maintaining the thermal integrity of densely packed electronic systems.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Surface-Mount Package: The SY100E222LTY-TR comes in a compact surface-mount package, facilitating easy integration into a wide range of electronic assemblies.
  • Tape and Reel: Supplied in tape and reel packaging, it is ready for automated assembly processes, streamlining the manufacturing workflow.

Applications

The SY100E222LTY-TR is versatile and can be used in multiple applications including, but not limited to:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Signal processing
  • Automated test equipment

Quality and Reliability

Microchip Technology is known for their commitment to quality and the SY100E222LTY-TR is no exception. It is manufactured to the highest standards to ensure it meets the stringent requirements of industrial and commercial applications. Customers can trust in the durability and performance of this product for their critical communication needs.

For more detailed specifications and application notes, please refer to the official Microchip Technology datasheets and product documentation.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess