EN
  • EN
  • DE

SY100E196JY

Part No SY100E196JY
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series 100E, Precision Edge®
Package Tube
Product Status Obsolete
Number of Taps/Steps 7
Function Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20 ps
Available Total Delays 1.39ns ~ 3.63ns
Number of Independent Delays 1
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY100E196
Other Names 1611-SY100E196JYINACTIVE,576-2441,1611-SY100E196JY,1611-SY100E196JY,SY100E196JY
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265364-SY100E196JY
Ultra Librarian 3D Model Ultra Librarian SY100E196JY CAD Model

Description

The SY100E196JY is a state-of-the-art integrated circuit product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance device is designed to meet the rigorous demands of today's advanced electronic systems, providing a reliable and efficient solution for a wide range of applications. With its robust feature set and superior design, the SY100E196JY is an excellent choice for engineers and designers looking to enhance their systems with cutting-edge technology.

Key Features

  • High-Speed Performance: The SY100E196JY is built to deliver exceptional speed, making it suitable for high-frequency applications that require rapid data processing and signal management.
  • Durable Construction: Crafted with Microchip's commitment to quality, this product offers a durable design that can withstand the challenges of tough industrial environments.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100E196JY is engineered for efficiency, with low power consumption that helps to minimize the overall energy footprint of your system.
  • Versatile Integration: This device is designed for seamless integration into a variety of electronic systems, ensuring compatibility and ease of use for developers.

Applications

The SY100E196JY from Microchip Technology is versatile enough to be used across a multitude of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Data processing units
  • High-speed computing systems

Technical Specifications

For a comprehensive understanding of the SY100E196JY's capabilities, interested parties are encouraged to review the detailed technical specifications available through Microchip Technology's official product documentation. These specifications provide in-depth information on electrical characteristics, pin configurations, timing requirements, and other critical parameters that are essential for successful implementation.

Conclusion

With its combination of speed, durability, and energy efficiency, the SY100E196JY from Microchip Technology represents a powerful component for any high-speed electronic system. Its adaptability and robust performance make it a top choice for engineers seeking to push the boundaries of what's possible in their digital designs.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $7.6562
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8UMAX
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $36.8099
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.5773

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess