EN
  • EN
  • DE

SY100E171JC-TR

Part No SY100E171JC-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DIFF DIG MULTPL 3X4:1 28PLCC / Differential Digital Multiplexer 3 x 4:1 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 4.2V ~ 5.5V, -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E171
Other Names SY100E171JC TR,SY100E171JC TR,SY100E171JCTR,SY100E171JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257035-SY100E171JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100E171JC-TR CAD Model

Description

Microchip Technology's SY100E171JC-TR

The SY100E171JC-TR is a high-performance 5V ECL Quint Differential Line Receiver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is particularly suitable for applications requiring high-speed data reception and processing, making it an ideal choice for telecommunications, data communications, and high-speed computing systems.

The SY100E171JC-TR features five differential line receivers that translate ECL logic levels to positive Emitter Coupled Logic (PECL) levels, which allows for easy integration into a variety of digital systems. Each receiver has differential inputs and outputs, providing excellent noise immunity and the ability to receive signals over long distances without degradation.

One of the key attributes of the SY100E171JC-TR is its high-speed performance. The device is capable of handling data rates well into the gigabit range, ensuring that it can keep up with the demands of modern high-speed digital communication protocols. The high bandwidth and fast propagation delay characteristics are essential for maintaining data integrity and timing precision in complex digital systems.

With its industry-standard PLCC (Plastic Leaded Chip Carrier) package, the SY100E171JC-TR is designed for surface-mount technology (SMT), which allows for efficient assembly and space-saving on printed circuit boards (PCBs). This packaging feature, combined with the device's temperature range, makes it suitable for deployment in a wide variety of environments and applications.

The SY100E171JC-TR is also characterized by its robustness, with features like over-voltage tolerance and thermal protection. These attributes ensure that the device operates reliably even under challenging conditions, contributing to the overall durability and longevity of the end product.

In summary, the SY100E171JC-TR from Microchip Technology is a quint differential line receiver that offers high-speed data reception, noise immunity, and robust performance in a compact PLCC package. It is an excellent choice for designers looking to implement high-speed data interfaces in their next-generation digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess